EN
  • EN
  • DE

MAX34463

Part No MAX34463
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703263-MAX34463
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX34463 CAD Model

Description

The MAX34463 from Maxim Integrated is a state-of-the-art, quad-output, synchronous buck converter designed to provide high efficiency, precision, and flexibility for today's power management requirements. This compact and feature-rich IC is ideal for applications requiring multiple low-voltage power rails with high energy efficiency and minimal board space.

Key Features

  • Quad-Output Configuration: The MAX34463 integrates four independent DC-DC converters, making it a perfect solution for systems that require multiple regulated voltages.
  • High Efficiency: With its synchronous rectification and low quiescent current, the device ensures minimal power loss, leading to extended battery life in portable applications.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various supply sources from batteries to bus voltages, making it versatile for different design needs.
  • Programmable Switching Frequency: Designers can program the switching frequency of the MAX34463 to optimize for efficiency or component size, providing design flexibility.
  • Power Sequencing: Built-in sequencing capabilities allow for controlled startup and shutdown procedures, ensuring proper operation of multi-rail systems.

Applications

The MAX34463 is particularly well-suited for complex digital systems that require multiple power domains, such as:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial control systems
  • Multi-channel ICs and processor-based systems

Design Support

Maxim Integrated offers comprehensive design support for the MAX34463, including evaluation kits, detailed datasheets, application notes, and design simulation tools. This support ensures that engineers can rapidly integrate the MAX34463 into their designs and bring efficient, reliable products to market faster.

Conclusion

With its combination of efficiency, flexibility, and support, the MAX34463 is a compelling choice for designers looking to optimize their power management solutions. Maxim Integrated's commitment to quality and innovation is evident in this advanced power conversion IC, making it a cornerstone for any power-sensitive application.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0478 $68.1912
9+ $13.9882 $125.8938
13+ $13.5505 $176.1565
18+ $13.1139 $236.0502
23+ $12.6761 $291.5503
31+ $11.3652 $352.3212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess