EN
  • EN
  • DE
  • IT

LTC4068XEDD-4.2#PBF

Part No LTC4068XEDD-4.2#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT LI-ON 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 6.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DFN (3x3)
Win Source Part Number 132508-LTC4068XEDD-4.2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4068XEDD-4.2#PBF CAD Model

Description

Linear Technology's LTC4068XEDD-4.2#PBF Battery Charger

The LTC4068XEDD-4.2#PBF from Linear Technology is a highly efficient standalone linear single-cell lithium-ion battery charger with a compact design, suitable for a wide range of portable applications. This integrated circuit (IC) is designed to work with wall adapters, USB ports, or automotive power supplies, ensuring that users have flexible charging options for their devices.

Key Features

  • Input Voltage Range: The device can accept an input voltage range from 4.25V to 8V, making it versatile for use with various power supplies.
  • Programmable Charge Current: The LTC4068XEDD-4.2#PBF allows for programmable charge current up to 1A, enabling users to tailor the charging performance to the specific needs of their battery.
  • Integrated Thermal Regulation: To prevent overheating, this IC includes an integrated thermal regulation mechanism that maximizes the charge rate without the risk of overheating.
  • Charge Termination: The IC terminates the charge cycle when the charge current drops to 1/10th of the programmed value after the final float voltage is reached, ensuring the battery is not overcharged.
  • Standby Mode: When the input supply is removed, the LTC4068XEDD-4.2#PBF automatically enters a low-current standby mode, preserving battery energy.
  • Automatic Recharge: An automatic recharge feature initiates a new charging cycle when the battery voltage falls below 4.05V, keeping the battery topped up.

Protection Features

  • Overvoltage Protection: The charger includes overvoltage protection that prevents damage to the battery if the input voltage exceeds the maximum threshold.
  • C/10 Detection: End-of-charge control is facilitated by C/10 detection, ensuring safe and complete charging.

The LTC4068XEDD-4.2#PBF comes in a compact 10-lead (3mm × 3mm) DFN package, which is ideal for space-constrained applications. Its precise final float voltage of 4.2V ensures the battery is charged to its full capacity, optimizing the performance and longevity of the battery. With a charge current monitor output for gas gauging and the ability to work with poor quality inputs, this charger IC is an excellent choice for portable electronics, such as smartphones, cameras, and GPS devices, requiring reliable and consistent charging solutions.

Linear Technology's commitment to high-quality and performance is evident in the LTC4068XEDD-4.2#PBF, making it a trusted component for designers looking to incorporate a robust charging solution into their applications.

You May Also Be Interested in

Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4283 $61.9962
32+ $3.6336 $116.2752
50+ $3.5204 $176.0200
68+ $3.4073 $231.6964
88+ $3.2929 $289.7752
118+ $2.9522 $348.3596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess