EN
  • EN
  • DE

LTC4059EDC#TRPBF

Part No LTC4059EDC#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LI-ION REG 6DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 900mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 8V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 6-DFN (2x2)
Win Source Part Number 303434-LTC4059EDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4059EDC#TRPBF CAD Model

Description

LTC4059EDC#TRPBF - Linear Technology

The LTC4059EDC#TRPBF is a highly efficient, compact, standalone linear charger for lithium-ion batteries manufactured by Linear Technology. This advanced charging IC is designed to simplify the process of charging a single-cell lithium-ion battery with precision and safety, making it an ideal choice for portable electronic applications where space and battery life are at a premium.

Key Features:

  • Adjustable Charging Current: The device allows for programmable charge current up to 150mA through a single external resistor, giving designers flexibility to match the charging rate to the battery's specifications and application's power requirements.
  • Wide Input Voltage Range: It operates from a 4.25V to 6.5V input voltage range, accommodating a variety of power sources.
  • High Charging Efficiency: The LTC4059EDC#TRPBF offers a high level of charging efficiency, which helps in reducing power loss and heat generation during the charging process.
  • Thermal Regulation: This feature maximizes the charge rate without the risk of overheating, ensuring safe operation under varying environmental conditions.
  • Charge Termination: The charger includes an automatic charge termination feature that stops the charging process once the battery is fully charged, preventing overcharging and extending battery life.
  • Compact Package: The LTC4059EDC#TRPBF comes in a tiny 6-pin DFN package, which is ideal for space-constrained applications.

Applications:

  • Portable Medical Devices
  • Wearable Technology
  • Wireless Headsets and Earbuds
  • Bluetooth Devices
  • Small Handheld Devices

This charger is designed with an end-of-charge control feature that uses a C/10 charge current detection point, which ensures a full charge cycle for the battery. The LTC4059EDC#TRPBF also includes an undervoltage lockout (UVLO) function, which shuts down the charger when the input voltage falls below a preset threshold, protecting the circuitry and the battery under low input conditions.

Overall, the LTC4059EDC#TRPBF from Linear Technology is a reliable, efficient, and versatile charging solution that meets the needs of modern portable electronics requiring single-cell lithium-ion battery management.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 426 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess