EN
  • EN
  • DE
  • IT

LTC4009CUF#TRPBF

Part No LTC4009CUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol/NiCd/NiMH 8000mA 2V to 28V 20-Pin QFN EP T/R / IC CHARGER BATTERY MC 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage, Reverse Current
Battery Pack Voltage 16.8V
Voltage Supply MAX 28V
Operating Temperature Range 0°C ~ 85°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783837-LTC4009CUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4009
Introduction Date June 09, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4009CUF#TRPBF CAD Model

Description

Linear Technology LTC4009CUF#TRPBF High Efficiency, Multi-Chemistry Battery Charger

The LTC4009CUF#TRPBF is a versatile and high-performance battery charger IC designed and manufactured by Linear Technology. This advanced charging solution is engineered to efficiently charge a wide array of battery chemistries, including Lithium-Ion, Lithium Polymer, Lithium Iron Phosphate, Nickel Metal Hydride (NiMH), and Nickel Cadmium (NiCd) batteries. With its wide input voltage range and adjustable charging parameters, the LTC4009CUF#TRPBF is an ideal choice for a variety of applications, from portable consumer electronics to industrial and automotive systems.

This charger IC is capable of operating with input voltages ranging from 6V to 28V, making it suitable for use in environments with fluctuating power sources. The output voltage is programmable up to 4.2V/cell for Lithium-based batteries with ±0.8% accuracy, ensuring precise charging and enhancing battery longevity. For NiMH and NiCd cells, the charger can be configured to terminate charging based on the negative delta voltage, peak voltage detection, or a preset timer for optimal charging efficiency.

The LTC4009CUF#TRPBF employs a high-frequency, switch-mode design that allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the charging circuit. Its high efficiency of up to 95% minimizes heat generation and allows for faster charging times. Additionally, the charger features programmable charge current up to 4A, which can be set via an external resistor to accommodate various battery sizes and desired charge rates.

Safety features are paramount in battery charging applications, and the LTC4009CUF#TRPBF includes multiple protection mechanisms such as overvoltage protection, overcurrent protection, and thermal shutdown to safeguard both the charger and the battery under charge. Furthermore, the device offers a charge status output that can be used to drive an external LED or interface with a microcontroller for charge monitoring and control.

With its compact QFN package and comprehensive feature set, the LTC4009CUF#TRPBF is a highly reliable and efficient solution for modern battery charging requirements. It stands out as an excellent choice for designers looking to implement a robust charging system in their next project.

You May Also Be Interested in

ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess