EN
  • EN
  • DE

LTC4006EGN-6

Part No LTC4006EGN-6
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description 4A, High Efficiency, Standalone Li-Ion Battery Charger / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.4V 16-Pin SSOP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Linear Technology
Win Source Part Number 303422-LTC4006EGN-6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4006
Introduction Date June 06, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian LTC4006EGN-6 CAD Model

Description

The LTC4006EGN-6 is a robust and highly efficient integrated circuit designed by Linear Technology, specifically tailored for charging Nickel-Metal Hydride (NiMH) and Nickel-Cadmium (NiCd) batteries. This standalone charger is capable of handling up to 6 cells in series, providing a versatile solution for a wide range of battery charging applications.

Key Features:

  • High Efficiency: The LTC4006EGN-6 is designed to deliver high charging efficiency, which is crucial for reducing heat generation and improving the charging speed.
  • Programmable Charge Rate: The charging current can be precisely set according to the requirements of the specific battery being charged, allowing for optimal charging conditions and enhancing battery life.
  • Automatic Recharge: To ensure batteries remain fully charged, the LTC4006EGN-6 automatically initiates a new charging cycle if the battery voltage falls below a programmed threshold.
  • Charge Status Indicators: The chip includes outputs that can be used to drive LEDs or interface with a microcontroller to provide visual or digital indicators of the charge status.
  • Multiple Protection Features: Built-in safety features include overvoltage protection, undervoltage lockout, and thermal shutdown to prevent damage to both the charger and the batteries.

Applications:

The LTC4006EGN-6 is ideal for a variety of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Medical and healthcare equipment
  • Industrial and power tools

Package and Quality:

The device comes in a 24-pin SSOP package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality standards, making the LTC4006EGN-6 a reliable choice for your battery charging needs.

In summary, the LTC4006EGN-6 from Linear Technology is a sophisticated, high-performance battery charger IC that offers efficiency, flexibility, and protection for NiMH/NiCd battery-powered devices, ensuring that they are charged quickly, safely, and reliably.

You May Also Be Interested in

Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7521 $71.2563
6+ $19.4889 $116.9334
8+ $18.8799 $151.0392
11+ $18.2709 $200.9799
15+ $17.6618 $264.9270
19+ $15.8347 $300.8593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,415 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess