EN
  • EN
  • DE

LTC4006EGN-4#TRPBF

Part No LTC4006EGN-4#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATTERY 4A 16-SSOP / Switching Battery Charger Li-Ion/Li-Pol 4000mA 16.8V 16-Pin SSOP N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 4
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 16.8V
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 142040-LTC4006EGN-4#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC4006
Introduction Date June 06, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4006EGN-4#TRPBF CAD Model

Description

Product Overview: LTC4006EGN-4#TRPBF

The LTC4006EGN-4#TRPBF is a high-performance, standalone 4A, 6-cell Li-Ion battery charger IC from Linear Technology. This advanced charging solution is designed to provide efficient and safe charging for a wide range of battery-powered applications. With its compact form factor and robust feature set, the LTC4006EGN-4#TRPBF is an ideal choice for portable devices, medical equipment, and industrial systems that require reliable battery management.

Key Features

  • High Efficiency: The LTC4006EGN-4#TRPBF is designed to deliver high charging efficiency, which helps in reducing heat generation and improving overall system performance.
  • Programmable Charge Current: Users can program the charge current up to 4A, making it versatile for various battery sizes and requirements.
  • Charge Current Monitoring: The IC includes a feature for monitoring the charge current, which allows for precise control over the charging process.
  • Cell Conditioning: With pre-charge conditioning for deeply discharged cells, the LTC4006EGN-4#TRPBF ensures that batteries are safely brought up to an appropriate voltage level before applying the full charge current.
  • Automatic Recharge: The charger IC automatically initiates a recharge cycle when the battery voltage falls below a preset level, ensuring that the battery remains fully charged.
  • Charge Status Indicators: Built-in status pins provide real-time feedback on the charging process, which can be used to drive LEDs or interface with a host microcontroller for charge monitoring.
  • Thermal Regulation: To protect the battery and the charger from overheating, the LTC4006EGN-4#TRPBF incorporates thermal regulation, which reduces charge current in high-temperature conditions.
  • Multi-Chemistry Support: Although optimized for Li-Ion batteries, the charger is capable of being configured to charge other battery chemistries, adding to its flexibility.

Applications

The LTC4006EGN-4#TRPBF is suitable for a diverse set of applications, including but not limited to:

  • Portable Consumer Electronics
  • Medical Devices
  • Power Tools
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicles

Quality and Reliability

Linear Technology, known for its commitment to quality, ensures that the LTC4006EGN-4#TRPBF meets stringent standards for reliability and performance. This product is available in a 24-pin SSOP package, providing a compact solution for space-constrained applications.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7184 $58.3104
13+ $9.0915 $118.1895
20+ $8.7780 $175.5600
29+ $8.1510 $236.3790
37+ $7.8375 $289.9875
47+ $7.5241 $353.6327
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,605 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess