EN
  • EN
  • DE

LTC3803ES6#TRM

Part No LTC3803ES6#TRM
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828654-LTC3803ES6#TRM
Ultra Librarian 3D Model Ultra Librarian LTC3803ES6#TRM CAD Model

Description

Linear Technology LTC3803ES6#TRM Constant Frequency Current Mode Flyback DC/DC Converter

The LTC3803ES6#TRM is a high-performance, constant frequency, current mode PWM flyback DC/DC converter from Linear Technology that is designed to provide efficient power management and conversion. This compact and reliable component is ideal for a wide range of applications, including telecommunications, networking, and industrial systems where space is at a premium and power efficiency is crucial.

With its SOT-23 package, the LTC3803ES6#TRM offers a minimal footprint on the PCB, making it a perfect choice for space-constrained applications. Despite its small size, this converter does not compromise on functionality or performance. It operates over a wide input voltage range from 9V to 36V, making it versatile for various input sources and capable of handling a variety of demanding conditions.

The LTC3803ES6#TRM features a fixed operating frequency of 200kHz, which allows for a good balance between efficiency and component size, reducing the size of the external components needed, such as inductors and capacitors. The constant frequency operation also aids in predictable EMI performance, which is critical in noise-sensitive applications.

Another key feature of the LTC3803ES6#TRM is its current mode control which provides excellent line and load regulation, as well as fast transient response. This ensures stable operation under varying conditions and improves the overall reliability of the power supply design. The current mode architecture also simplifies loop compensation, making the design process more straightforward.

The device includes a low-battery detector, which provides an early warning of a pending power failure, allowing for system-level protection. Additionally, the LTC3803ES6#TRM incorporates undervoltage lockout (UVLO), over-temperature protection, and a soft-start feature to minimize inrush current during startup, further enhancing the safety and longevity of the end application.

In summary, the Linear Technology LTC3803ES6#TRM is a highly integrated, efficient, and reliable solution for designers looking to implement a compact power supply without sacrificing performance. Its robust feature set and ease of use make it an excellent choice for a wide range of power conversion applications.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4285 $53.1420
25+ $4.1428 $103.5700
38+ $4.0000 $152.0000
54+ $3.7143 $200.5722
71+ $3.5714 $253.5694
88+ $3.4286 $301.7168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,110 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess