Products specifications

Category Crystals and Oscillators
Family Oscillators
Manufacturer Fox Electronics
Series XPRESSO? FXO-LC73
Packaging Cut Strip
Type XO (Standard)
Frequency 66MHz
Function Enable/Disable
Output LVDS
Operating Supply Voltage 3.3V
Frequency Stability ±25ppm
Operating Temperature Range -20°C ~ 70°C
Current - Supply (Max) 100mA
Mounting Style SMD/SMT
Size / Dimension 0.295" L x 0.205" W (7.50mm x 5.20mm)
Height 0.055" (1.40mm)
Package 6-SMD, No Lead (DFN, LCC)
Win Source Part Number 115415-FXO-LC736-66
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FXO-LC736-66 CAD Model

Description

The Fox Electronics 115415-FXO-LC736-66 is a crystal oscillator with a frequency of 66 MHz. It operates on a supply voltage of 3.3 V and has a frequency stability of ±25 ppm. The product is RoHS compliant and has a medium popularity with a balance of supply and demand status. The product has 6-SMD, no lead (DFN, LCC) packaging and is 0.295" L x 0.205" W (7.50mm x 5.20mm) in size. It has a current supply of 100 mA.

You May Also Be Interested in

AVX Corp/Kyocera Corp
XTAL OSC XO 11.2896MHZ CMOS SMD
Need more? Email Us
ECAD model for KC7050K11.2896C1GE00
Epson Company
XTAL OSC SO 311.0400MHZ LVDS SMD / 311.04 MHz SO (SAW) LVDS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Need more? Email Us
ECAD model for EG-2102CA 311.0400M-LHPAB
Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVCMOS
Lowest to $35.4334
ECAD model for ABLNO-V-122.880MHZ-T2
TXC CORPORATION
MEMS OSC XO 40.0000MHZ CMOS SMD
Need more? Email Us
ECAD model for TA-40.000MBD-T
CTS-Frequency Controls
XTAL OSC XO 19.6608MHZ HCMOS TTL
Need more? Email Us
ECAD model for MXO45T-2C-19M6608
TXC CORPORATION
XTAL OSC XO 32.7680MHZ CMOS SMD
Lowest to $0.8027
ECAD model for 7W32700030
SiTIME
MEMS OSC VCTCXO 200.0000MHZ LVDS
Need more? Email Us
ECAD model for SIT5021AI-2BE-33VQ200.000000X
TXC CORPORATION
CRYSTAL 25.0000MHZ 18PF SMD
Lowest to $0.1212
ECAD model for 7M25090002
Murata Electronics North America
CRYSTAL 27.1200MHZ 6PF SMD / 27.12 MHz ±30ppm Crystal 6pF 150 Ohms 4-SMD, No Lead
Lowest to $0.4146
ECAD model for XRCGB27M120F3P00R0

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention