Products specifications

Category Switches>DIP Switches
Mfr C&K
Series SDA
Package Tube
Circuit SPST
Number of Positions 9
Current Rating (Amps) 25mA
Voltage Rating 24VDC
Actuator Type Slide (Standard)
Actuator Level Flush, Recessed
Contact Material Beryllium Copper
Contact Finish Gold
Height Above Board 0.175" (4.45mm)
Mounting SMD (SMT)
Termination Style Gull Wing
Pitch 0.100" (2.54mm), Full
Washable No
Temperature Range - Operating -40°C ~ 85°C
Body Material Polyphenylene Sulfide (PPS)
Length 0.978" (24.84mm)
Mechanical Life 1,000 Cycles
Electrical Life 1,000 Cycles
Base Product Number SDA09H
Other Names 2266-SDA09H0SBD,*SDA09H0SBD,CKN6095
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1233756-SDA09H0SBD
Ultra Librarian 3D Model Ultra Librarian SDA09H0SBD CAD Model

Description

The SDA09H0SBD is a DIP switch from the SDA series of C&K Components.

  • Circuit: SPST
  • Actuator Type: Slide
  • Number of Positions: 9
  • Pitch: 0.100" (2.54mm), Full
  • Voltage Rating: 24VDC
  • Current Rating: 25mA
  • Electrical Life: 1,000 cycles
  • Mechanical Life: 1,000 cycles
  • Mounting Type: SMD (SMT)
  • Body Material: Polyphenylene Sulfide (PPS)
  • Operating Temperature Range: -40°C to 85°C
  • REACH: Not affected

You May Also Be Interested in

Copal Electronics Inc.
SWITCH ROTARY DIP SPDT 100MA 16V
Need more? Email Us
ECAD model for CS-4-12YTB
Omron
SWITCH ROTARY DIP BCD 25MA 24V / Dip Switch BCD 10 Position Through Hole Rotary with Shaft Actuator 25mA 24VDC
Need more? Email Us
ECAD model for A6K-102RS
TE Connectivity
SWITCH DIP FLUSH 8POS SMD JL TR / Dip Switch SPST 8 Position Surface Mount Standard Actuator
Need more? Email Us
ECAD model for 4-1825059-0
TE Connectivity
SWITCH SLIDE DIP SPST 100MA 24V / Dip Switch SPST 7 Position Through Hole Slide (Standard) Actuator 100mA 24VDC
Lowest to $3.7012
ECAD model for 1825057-6
Copal Electronics Inc.
SWITCH ROTARY DIP SPDT 100MA 16V / Switch DIP ON ON SPDT 2 Flush Screwdriver 0.1A 16VAC 16VDC 0.5VA J-Hook SMD T/R
Need more? Email Us
ECAD model for CS-4-12XTA
Copal Electronics Inc.
SWITCH ROTARY DIP SPDT 100MA 16V
Lowest to $1.8319
ECAD model for CS-4-12YTA
TE Connectivity
SWITCH SLIDE DIP SPST 100MA 24V / Dip Switch SPST 10 Position Through Hole Slide (Standard) Actuator 100mA 24VDC
Lowest to $1.0377
ECAD model for 1825057-9
Copal Electronics Inc.
SWITCH SLIDE DIP SPST 100MA 6V
Lowest to $2.1198
ECAD model for CES-0802MC
Copal Electronics Inc.
SWITCH ROTARY DIP SP3T 100MA 16V
Lowest to $1.6348
ECAD model for CS-4-13NTB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention