EN
  • EN
  • DE

LPC1774FBD144

Part No LPC1774FBD144
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-bit ARM Cortex-M3 microcontroller; up to 512 kB flash and 96 kB SRAM; USB Device/Host/OTG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828190-LPC1774FBD144
Ultra Librarian 3D Model Ultra Librarian LPC1774FBD144 CAD Model

Description

The NXP LPC1774FBD144 is a high-performance microcontroller designed for embedded applications that require efficient, low-power operation without sacrificing processing power. As part of the LPC1700 series, this microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which is renowned for its exceptional interrupt handling, reduced instruction set computing (RISC) architecture, and excellent power efficiency.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: 256 KB of on-chip flash memory and 32 KB of SRAM, providing ample space for complex application code and data storage.
  • Digital Peripherals: Includes General Purpose I/O (GPIO) pins, multiple timers, and Serial Peripheral Interface (SPI) for versatile digital interfacing.
  • Analog Peripherals: Features an Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) for interfacing with analog sensors and devices.
  • Communication Interfaces: Offers a range of communication options including I2C, UART, CAN, and USB 2.0 Full-Speed, catering to various communication needs.
  • Package: Housed in a 144-pin LQFP package, which is ideal for space-constrained applications.
  • Power Efficiency: Equipped with a variety of power-saving modes, making it suitable for battery-powered and power-sensitive applications.
  • Debugging and Support: Comprehensive debugging features with JTAG and serial wire debug, along with trace support for advanced analysis of system operation.

Applications

The LPC1774FBD144 is suited for a wide range of applications, including industrial control systems, medical devices, automotive electronics, consumer electronics, and communication systems. Its robust feature set and adaptability make it an excellent choice for designers looking to balance performance with power consumption.

Design Support

NXP provides extensive support for the LPC1774FBD144 with a comprehensive suite of development tools, software libraries, and documentation to assist developers in bringing their projects to life quickly and efficiently. This includes example code, reference designs, and an active developer community for peer support and collaboration.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4285 $66.8570
4+ $27.4286 $109.7144
6+ $26.5714 $159.4284
8+ $25.7143 $205.7144
11+ $24.8571 $273.4281
14+ $22.2857 $311.9998
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess