EN
  • EN
  • DE

MC9S08QD2MSC

Part No MC9S08QD2MSC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Core Processor S08
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 4
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1074337-MC9S08QD2MSC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08QD2MSC CAD Model

Description

Product Overview: NXP MC9S08QD2MSC Microcontroller

The NXP MC9S08QD2MSC is a versatile and powerful microcontroller that serves as an integral part of various embedded systems. Designed for a wide range of applications, this microcontroller is based on the high-performance HCS08 core, which operates at a maximum frequency of 8 MHz. The MC9S08QD2MSC is perfect for applications requiring a compact, low-power, and cost-effective solution.

Key Features

  • Core: 8-bit HCS08 CPU core with a maximum speed of 8 MHz, providing a robust platform for embedded processing.
  • Flash Memory: 2 KB of on-chip flash memory, enabling reliable storage for firmware and applications.
  • RAM: 128 bytes of RAM, offering sufficient space for data manipulation and temporary storage.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports for interfacing with external peripherals and devices.
  • Timers: Integrated 8-bit and 16-bit timers for precise event scheduling and pulse width modulation (PWM) capabilities.
  • Communication Interfaces: Comes with a versatile serial communication interface (SCI) for UART communication, allowing for easy integration into serial communication systems.
  • Analog-to-Digital Converter (ADC): An onboard ADC for converting analog signals to digital, enhancing the microcontroller's ability to interact with analog sensors and inputs.
  • Power Efficiency: Low power consumption modes, including stop and wait modes, make it ideal for battery-powered and energy-sensitive applications.
  • Package: Delivered in an 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The MC9S08QD2MSC microcontroller is well-suited for a variety of applications, such as consumer electronics, industrial control systems, automotive modules, and smart sensors. Its robust feature set ensures that it can meet the demands of complex tasks while maintaining cost-effectiveness and efficiency.

Conclusion

The NXP MC9S08QD2MSC is an excellent choice for developers looking for a microcontroller that offers a good balance between performance, power efficiency, and cost. With its rich set of features and flexible I/O options, it can serve as the heart of many embedded applications.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess