EN
  • EN
  • DE

LTC3589EUJ#PBF

Part No LTC3589EUJ#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC DC/DC CONV 8-OUTPUT 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Handheld/Mobile Devices, OMAP
Operating Supply Current 8μA
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 40-QFN (6x6)
Win Source Part Number 1062732-LTC3589EUJ#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3589EUJ#PBF CAD Model

Description

Linear Technology LTC3589EUJ#PBF Product Overview

The LTC3589EUJ#PBF is a highly versatile, feature-rich power management integrated circuit (PMIC) designed by Linear Technology, now part of Analog Devices. This robust component is engineered to cater to the demanding needs of portable electronics, offering a compact and efficient solution for power supply management in a single integrated package.

Key Features

  • Multiple Regulated Outputs: The device includes three high-efficiency step-down converters and an LDO, providing multiple regulated outputs to power various subsystems within an application.
  • Wide Input Voltage Range: It operates with an input voltage range of 2.25V to 5.5V, making it suitable for single-cell Li-Ion/Polymer, multicell alkaline/NiMH, or other standard power sources.
  • Programmable and Sequencable Outputs: The PMIC features configurable output voltages and sequencing, allowing for a tailored power-up sequence for different system components, ensuring safe and reliable operation.
  • i2C Adjustable Settings: The LTC3589EUJ#PBF offers an i2C interface for dynamic control of switching frequencies, output voltages, and other operational parameters, providing flexibility and adaptability to specific application requirements.
  • High Efficiency: With its high-efficiency design, the PMIC ensures extended battery life for portable devices, reducing power consumption and heat generation.
  • Built-in Power-On Reset and Watchdog Timer: These features enhance system reliability by monitoring and responding to system faults or abnormal operation conditions.
  • Compact QFN Package: The device comes in a 40-pin 6x6mm QFN package, which is ideal for space-constrained applications.

Applications

The LTC3589EUJ#PBF is designed to serve a broad array of applications, particularly where efficient power management and space-saving are critical. It is an excellent choice for portable medical devices, wireless routers, handheld radios, and other battery-powered or portable electronic devices that require multiple power domains and high efficiency.

Conclusion

With its comprehensive set of features, the LTC3589EUJ#PBF from Linear Technology stands out as a powerful and flexible solution for modern portable electronics. Its ability to manage multiple power requirements efficiently in a compact form factor makes it an indispensable component for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1899 $61.1394
14+ $8.3610 $117.0540
22+ $8.0997 $178.1934
30+ $7.8384 $235.1520
39+ $7.5772 $295.5108
52+ $6.7932 $353.2464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess