EN
  • EN
  • DE

LTC3577EUFF-1#PBF

Part No LTC3577EUFF-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PWR MANAGEMENT HANDHELD 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Handheld/Mobile Devices
Supply Voltage - Operating 4.35 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-QFN (4x7)
Win Source Part Number 1062724-LTC3577EUFF-1#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3577EUFF-1#PBF CAD Model

Description

The LTC3577EUFF-1#PBF is a comprehensive power management IC (PMIC) designed by Linear Technology, now part of Analog Devices, to cater to the demanding needs of portable applications. This highly integrated solution is ideal for space-constrained applications, offering a range of features that simplify the design of power supply architectures.

At the heart of the LTC3577 lies a triple-output synchronous step-down switching regulator, capable of delivering high efficiency and excellent transient response. This makes it suitable for powering core voltages, memory, and I/O rails in digital systems. Additionally, the PMIC includes an independent linear regulator, providing a low-noise supply for sensitive analog or RF circuitry.

The LTC3577EUFF-1#PBF is equipped with an I2C interface, allowing for programmable control over various parameters such as output voltage, switching frequency, and power-on reset timing. This level of configurability ensures that the PMIC can be tailored to meet the specific requirements of the application it is used in.

One of the key benefits of this product is its PowerPath™ control, which seamlessly manages power distribution between multiple sources, such as a USB port, a wall adapter, or a battery. This feature ensures uninterrupted operation even when switching between different power sources.

The LTC3577EUFF-1#PBF also includes a full-featured battery charger with support for Li-Ion/Polymer batteries. It offers programmable charge current, termination, and recharge thresholds, thereby providing a flexible and efficient charging solution.

For added protection, this PMIC incorporates overvoltage, undervoltage, and thermal protection circuits, safeguarding the system against a range of potential fault conditions. Moreover, it comes in a compact, 38-lead (5mm x 7mm) QFN package, making it an excellent choice for portable devices where space is at a premium.

Overall, the LTC3577EUFF-1#PBF from Linear Technology is a versatile and robust power management solution that streamlines the design process for engineers and ensures reliable operation for end-users.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7342 $51.6078
22+ $4.7050 $103.5100
33+ $4.5579 $150.4107
46+ $4.4109 $202.9014
59+ $4.2639 $251.5701
79+ $3.8228 $302.0012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess