EN
  • EN
  • DE
  • IT

LTC3559EUD#PBF

Part No LTC3559EUD#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC USB CHARGER 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Maximum Supply Voltage 5.5V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 97170-LTC3559EUD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC3559EUD#PBF CAD Model

Description

The LTC3559EUD#PBF is a highly integrated power management solution from Linear Technology, designed to cater to the demanding needs of portable applications. This compact and efficient device integrates dual synchronous step-down DC/DC converters with a full-featured Li-Ion/Polymer battery charger, making it an ideal choice for space-constrained, battery-powered electronics such as handheld devices, digital cameras, and medical equipment.

Key Features

  • Integrated Dual DC/DC Converters: The LTC3559EUD#PBF features two high-efficiency, 2.25MHz synchronous buck converters capable of delivering up to 800mA of continuous output current each. These converters can operate from an input voltage range of 2.5V to 5.5V, making them versatile for various power sources.
  • Li-Ion/Polymer Battery Charger: An onboard linear charger provides a programmable charge current up to 950mA. The charger is designed for single-cell lithium batteries and includes features such as automatic recharge, trickle charge, and a charge status output.
  • PowerPath Control: The LTC3559EUD#PBF supports Linear Technology's PowerPath control, which seamlessly manages power distribution between the input supply, battery, and system load.
  • Thermal Regulation: To ensure stability and reliability, the device includes thermal regulation, which reduces charge current if the die temperature exceeds a preset threshold, protecting both the charger and the battery under high power or high ambient conditions.
  • Small Footprint: Housed in a compact 3mm x 3mm QFN package, the LTC3559EUD#PBF minimizes the required PCB area, a crucial factor in portable device design.

Applications

The LTC3559EUD#PBF is particularly well-suited for portable applications where efficient power management and space economy are critical. Its dual DC/DC converters and integrated battery charging functionality make it an excellent choice for powering complex handheld devices, ensuring long battery life and reliable operation.

Quality and Reliability

Linear Technology is known for its commitment to high-quality products, and the LTC3559EUD#PBF is no exception. It is designed to meet stringent performance standards, ensuring consistent and dependable operation in a wide range of applications and environments.

You May Also Be Interested in

Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess