EN
  • EN
  • DE

LTC3557EUH

Part No LTC3557EUH
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072348-LTC3557EUH
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3557EUH CAD Model

Description

Linear Technology LTC3557EUH Integrated Power Management Solution

The LTC3557EUH from Linear Technology is a highly integrated power management and battery charger IC designed to cater to the demanding needs of portable applications. This compact, efficient solution combines a linear battery charger, a synchronous step-down DC/DC converter, and two synchronous step-up DC/DC converters, all within a single package. The LTC3557EUH is specifically tailored for space-constrained environments where multiple power rails and battery charging capabilities are required.

Key Features

  • Multi-Function Integration: The LTC3557EUH integrates a full-featured battery charger with PowerPath management, which allows for instant-on operation even with a dead battery. The charger is capable of up to 1.5A charge current from a wall adapter or USB input, with proper thermal regulation to ensure safe operation.
  • High-Efficiency Power Conversion: It includes a high-efficiency, synchronous, buck regulator that can deliver up to 600mA of continuous output current. The buck regulator operates at a fixed frequency and uses a current mode architecture to provide excellent line and load regulation.
  • Dual Boost Converters: Two additional boost converters provide regulated outputs of 5V at up to 100mA, which can be used to power peripherals that require a higher voltage than the battery can provide.
  • Programmable Inputs: The LTC3557EUH features programmable inputs for wall adapter and USB current limits, allowing devices to conform to USB power specifications.
  • Autonomous Operation: The IC supports autonomous operation, which simplifies system design by not requiring external control for transitioning between power sources or charging states.
  • Protection Features: Built-in safety features include overvoltage protection, thermal regulation, and a battery temperature sensing input that ensures safe charging under all conditions.

Applications

The LTC3557EUH is suitable for a wide range of portable devices, such as smartphones, tablets, portable media players, and other USB-powered gadgets. Its high level of integration and power efficiency makes it an ideal choice for designers looking to maximize battery life while minimizing space and component count.

Package and Availability

This power management IC is available in a compact, 24-pin QFN package (3mm x 5mm), which is designed to occupy minimal board space. The LTC3557EUH is available for order from Linear Technology and its authorized distributors, ensuring ready availability for both prototyping and volume production needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess