EN
  • EN
  • DE
  • IT

LTC3550EDHC-1#PBF

Part No LTC3550EDHC-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC CHARGER BATT DUAL 16-DFN / Linear Battery Charger Li-Ion/Li-Pol 950mA 1.875V 16-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current
Fault Protection Over Voltage, Short Circuit
Charge Current - Max 950mA
Battery Pack Voltage 4.2V
Voltage Supply MAX 8V
Interface USB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-DFN (5x3)
Win Source Part Number 783412-LTC3550EDHC-1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3550-1
Introduction Date December 27, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3550EDHC-1#PBF CAD Model

Description

Linear Technology LTC3550EDHC-1#PBF - Integrated Battery Charger and PowerPath Manager

The LTC3550EDHC-1#PBF is a highly integrated power management IC from Linear Technology, designed to efficiently charge single-cell Lithium-ion or Lithium-polymer batteries and simultaneously provide a stable power supply to system loads. This advanced IC integrates a standalone battery charger and a high-efficiency synchronous step-down DC/DC converter in a compact, low-profile 16-lead DFN package.

Key Features:

  • Integrated PowerPath Management: The LTC3550 seamlessly manages power between the battery and the external supply, ensuring uninterrupted operation even when the external power is removed.
  • Programmable Charge Current: The charging current is programmable up to 950mA, which allows for fast charging of the battery, reducing downtime and enhancing user experience.
  • High-Efficiency Synchronous Buck Converter: The integrated DC/DC converter delivers up to 600mA of continuous output current with high efficiency, suitable for powering portable devices.
  • Instant-On Operation: The LTC3550EDHC-1#PBF is designed to power the system load from the battery at all times, ensuring that the device can operate even with a deeply discharged battery.
  • Thermal Regulation: To maximize the charge rate without risk of overheating, the IC includes thermal regulation that reduces charge current in the event of excessive temperature rise.
  • Charge Status Indicators: The device includes status pins that provide real-time feedback on the state of charge, allowing for easy integration into user interfaces.

Applications:

The LTC3550EDHC-1#PBF is ideal for a wide range of portable applications where efficient charging and power management are critical. These include handheld instruments, medical devices, and personal media players, among others.

Quality and Reliability:

As with all Linear Technology products, the LTC3550EDHC-1#PBF is designed to meet the highest standards of quality and reliability, ensuring long-term performance in demanding environments.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess