EN
  • EN
  • DE

LT3507IUHF#TRPBF

Part No LT3507IUHF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG QD BUCK/LINEAR 38-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 900kHz to 1.1MHz
Voltage/Current - Output 1 0.8 V to 32.4 V, 2.4A
Voltage/Current - Output 2 0.8 V to 32.4 V, 1.5A
Voltage/Current - Output 3 0.8 V to 32.4 V, 1.5A
w/LED Driver No
w/Supervisor No
w/Sequencer Yes
Supply Voltage - Operating 4 V to 36 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 38-QFN (5x7)
Win Source Part Number 115988-LT3507IUHF#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3507IUHF#TRPBF CAD Model

Description

LT3507IUHF#TRPBF - Triple Monolithic Step-Down Regulator

The LT3507IUHF#TRPBF is a versatile and robust triple monolithic step-down switching regulator designed by Linear Technology, now part of Analog Devices. This integrated circuit is engineered to provide high-efficiency power conversion for a wide range of applications, including automotive, industrial, and communication systems.

Key Features:

  • Wide Input Voltage Range: The device operates from a 3.6V to 25V input voltage range, making it suitable for applications with varying supply voltages, including those powered by automotive batteries or industrial power rails.
  • Three Independent Channels: It features three independent channels, each with its own 1.1A, 2.4A, and 2.4A output current capability, allowing for multiple voltage rails to be generated from a single chip.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 250kHz to 2.2MHz, which provides flexibility to optimize the size of external components and can be synchronized to an external clock to manage noise-sensitive applications.
  • High Efficiency: With its current mode control and internal step-down converters, the LT3507IUHF#TRPBF achieves high efficiency, which is critical for thermal management and energy savings.
  • Robust Protection Features: The device includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation under fault conditions.
  • Compact Package: Packaged in a 38-lead QFN (5mm x 7mm), it is designed for space-constrained applications.

Applications:

  • Automotive Power Systems
  • Industrial Control Systems
  • Telecommunication Equipment
  • Distributed Power Systems
  • Portable Electronic Devices

The LT3507IUHF#TRPBF is a comprehensive power management solution that simplifies the design of complex multi-rail systems. Its combination of high efficiency, design flexibility, and protection features make it an ideal choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Analog Devices Inc.
DEMO BOARD FOR LT8614 / LT8614 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Infineon Technologies
IC Reg Buck Adj 25A Sync LGA
Lowest to $13.0565
Analog Devices Inc.
EVAL BOARD FOR LT8619 / LT8619 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $112.3429
Linear Technology
IC REG QD BUCK/LINEAR 38TSSOP
Lowest to $48.9620
Intersil
IC REG QD BCK/LINEAR 16-SOIC
Lowest to $2.0247
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess