EN
  • EN
  • DE

LTC3417SFEPBF

Part No LTC3417SFEPBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072322-LTC3417SFEPBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC3417SFEPBF CAD Model

Description

LTC3417SFEPBF Dual Synchronous Step-Down DC/DC Converter

The LTC3417SFEPBF is a high-performance, dual-channel synchronous step-down DC/DC converter designed and manufactured by Linear Technology, a brand renowned for its precision, reliability, and advanced technology in analog integrated circuits. This converter is particularly suitable for applications requiring low voltage, high current outputs, and efficient power management.

Key Features:

  • Dual Independent Outputs: The LTC3417SFEPBF boasts two independent output channels, each with a 2A output current capability. This allows for versatile power supply designs that can cater to systems with multiple voltage requirements.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 2.25V to 5.5V, making it suitable for single-cell Li-Ion, multi-cell alkaline, or NiMH applications, as well as 3.3V and 5V intermediate bus systems.
  • High Efficiency: The converter features high efficiency up to 95%, which is achieved through its low RDS(ON) internal switches and a constant frequency, current mode architecture that reduces switching losses.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency from 1MHz to 4MHz, allowing designers to optimize the balance between efficiency and external component size.
  • Stable with Ceramic Capacitors: It is designed to be stable with ceramic output capacitors, ensuring reliability and stability in a wide range of applications.
  • Thermal Overload Protection: The LTC3417SFEPBF is equipped with thermal overload protection, which safeguards the device and the system under extreme conditions.

Applications:

The LTC3417SFEPBF is ideal for a variety of applications, including:

  • Portable Instruments
  • Battery-Powered Equipment
  • Medical Devices
  • Automotive Power Systems
  • Industrial Supplies
  • Point-of-Load Power Supplies

With its compact design, the LTC3417SFEPBF is available in a 20-lead QFN package, ensuring a minimal footprint on the PCB. This product from Linear Technology is a robust solution for designers looking to enhance power efficiency and performance in their electronic systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess