EN
  • EN
  • DE

BAW56L

Part No BAW56L
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description Dual Switching Diode Common Anode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1151746-BAW56L
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAW56L CAD Model

Description

ON Semiconductor BAW56L: High-Speed Switching Diode

The BAW56L from ON Semiconductor is a versatile and high-performance switching diode, engineered to meet the needs of a wide array of electronic applications. This diode is designed to offer fast switching capabilities, making it an ideal component for high-speed switching operations in modern electronic circuits.

The BAW56L features a pair of diodes that are commonly configured in series, which can be utilized in various configurations such as series, parallel, or as an individual diode, providing flexibility in design for circuit designers. This dual configuration is encapsulated in a compact SOT-23 package, which not only saves valuable board space but also ensures a low profile in the final product design.

With its continuous reverse voltage of 75V and a forward current of 215mA, the BAW56L is capable of handling moderate power requirements while maintaining its fast switching performance. The forward voltage drop is typically low, which translates into higher efficiency and reduced power loss during operation.

The BAW56L diode boasts a fast reverse recovery time, which is critical for high-speed applications. This characteristic minimizes the time the diode spends in the transition from conducting to non-conducting states, thus enhancing the overall speed of the circuit and reducing switching losses.

Constructed with high-quality materials, the BAW56L ensures reliability and long-term stability. It is designed to withstand harsh operating conditions, making it suitable for industrial, automotive, and consumer electronics where reliability is paramount. Additionally, the diode is characterized by its low leakage current, which contributes to its excellent performance in high-temperature environments.

ON Semiconductor is known for its commitment to environmental sustainability, and the BAW56L is no exception. It complies with RoHS directives, which means it is free from hazardous substances such as lead, making it an environmentally friendly choice for electronic manufacturers looking to create green products.

In summary, the BAW56L from ON Semiconductor is a high-speed, dual-series switching diode that offers efficient performance in a small footprint, making it a valuable component for a multitude of electronic applications requiring fast switching and reliability.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0697 $50.1840
1,535+ $0.0653 $100.2355
2,380+ $0.0631 $150.1780
3,410+ $0.0587 $200.1670
4,425+ $0.0565 $250.0125
5,525+ $0.0543 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 864,000 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess