EN
  • EN
  • DE

LTC3331EUH#TRPBF

Part No LTC3331EUH#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC REG BUCK/LDO SYNC 50MA 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Energy Harvesting
Operating Supply Current 950nA
Supply Voltage - Operating 1.8 V to 5.5 V, 3 V to 19 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 1062482-LTC3331EUH#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3331EUH#TRPBF CAD Model

Description

Linear Technology LTC3331EUH#TRPBF Energy Harvesting Power Supply

The LTC3331EUH#TRPBF is a high-performance integrated energy harvesting and power management unit designed by Linear Technology, now part of Analog Devices. This innovative component is specifically engineered to capture and convert energy from piezoelectric, solar, or magnetic sources, while also managing supplemental external power sources such as a battery or supercapacitor. The LTC3331EUH#TRPBF is an ideal solution for low power applications where primary batteries can be supplemented or replaced by harvested energy, thereby extending the life of the system or enabling battery-free operation in a variety of environments.

This device features a wide input voltage range from 1.8V to 20V AC or DC, which allows it to harness energy from a diverse array of sources. The LTC3331EUH#TRPBF incorporates a high-efficiency buck-boost converter that is capable of delivering up to 50mA of continuous output current to the load. Its no-load quiescent current is extremely low, at just 950nA, making it suitable for applications where preserving energy is critical.

The LTC3331EUH#TRPBF also includes an integrated low-loss full-wave bridge rectifier, which enables it to efficiently convert AC power to DC, and a high-efficiency synchronous buck-boost DC/DC converter that optimizes the power transfer from the harvested source. The device's power management capabilities ensure that the energy is stored in a rechargeable element and seamlessly transitions between the harvested energy and the backup power source when necessary.

Designed for robust operation, the LTC3331EUH#TRPBF is housed in a compact 32-lead 5x5mm QFN package, making it suitable for space-constrained applications. The component offers selectable sleep modes, an input protective shunt of up to 25mA for high input voltage transients, and a wide operating temperature range, ensuring reliable performance across various conditions.

With its advanced energy harvesting and power management features, the LTC3331EUH#TRPBF is an excellent choice for powering remote, wireless, and energy-efficient devices in industrial, automotive, and consumer applications. Its ability to extend system life and reduce maintenance makes it a valuable component in the development of sustainable and self-powered electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8172 $62.5376
19+ $6.4142 $121.8698
28+ $6.2137 $173.9836
39+ $6.0133 $234.5187
50+ $5.8128 $290.6400
67+ $5.2115 $349.1705
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess