EN
  • EN
  • DE

2N6505TG

Part No 2N6505TG
Manufacturer ON Semiconductor
Catalog Thyristors—SCRs
Description SILICON CONTROLLED RECTIFIER, 25
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Voltage - Off State 100 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 30 mA
Voltage - On State (Vtm) (Max) 1.8 V
Current - On State (It (AV)) (Max) 16 A
Current - On State (It (RMS)) (Max) 25 A
Current - Hold (Ih) (Max) 40 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 250A @ 60Hz
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Case / Package TO-220-3
Supplier Device Package TO-220AB
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1494288-2N6505TG
Ultra Librarian 3D Model Ultra Librarian 2N6505TG CAD Model

Description

N

You May Also Be Interested in

ON Semiconductor
SILICON CONTROLLED RECTIFIER, 8A
Need more? Email Us
STMicroelectronics
TRIAC SENS GATE 800V 12A D2PAK
Lowest to $1.0187
Bourns Inc.
THYRISTOR 160V 100A DO-214AA
Lowest to $0.8732
Vishay
SCR 800V 55A TO247AC
Lowest to $32.1750
Littelfuse Inc.
SCR 600V 1A TO92
Need more? Email Us
WeEn Semiconductors
SCR 1.6KV 79A TO247-3
Need more? Email Us
Littelfuse Inc.
SCR 400V 4A TO252
Need more? Email Us
Littelfuse Inc.
SCR 400V 8A TO251
Lowest to $2.4611
STMicroelectronics
TRIAC ALTERNISTOR 800V 50A TOP3I
Lowest to $7.9136

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess