EN
  • EN
  • DE

UC2845DR2G

Part No UC2845DR2G
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description High Performance Current Mode Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1275799-UC2845DR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2845DR2G CAD Model

Description

ON Semiconductor UC2845DR2G Overview

The UC2845DR2G from ON Semiconductor is a high-performance, fixed-frequency current-mode PWM controller designed for a wide range of power supply applications. This integrated circuit is part of the UCx845 family of products, which are well-known for their reliability, flexibility, and efficiency in controlling power converters.

Key Features

  • Adjustable Output Voltage: The UC2845DR2G offers an adjustable output that can be tailored to specific needs, making it suitable for various applications.
  • High-Frequency Operation: With the ability to operate at frequencies up to 500 kHz, the UC2845DR2G allows for smaller-sized components, which can lead to a reduction in overall design size and cost.
  • Current-Mode Control: This feature provides superior response to load transients and simplifies loop compensation over voltage-mode control.
  • Trimmed Oscillator Discharge Current: This trimming ensures consistent and accurate duty cycle limits, which is critical for protecting the power supply components under all conditions.
  • Low Startup and Operating Current: The device's low current requirements improve efficiency and make it ideal for battery-operated devices.
  • Under-Voltage Lockout (UVLO): Both start-up and operating UVLO thresholds are specified for the UC2845DR2G, ensuring the device only operates when the supply voltage is sufficient.

Applications

  • DC-DC Converters
  • Off-Line Power Supplies
  • AC-DC Adapters
  • Battery Chargers
  • LED Drivers
  • Power Factor Correction (PFC) Circuits

Package and Quality

The UC2845DR2G is available in a space-saving 8-pin SOIC package, which is ideal for compact designs. ON Semiconductor is committed to the highest standards of product quality and reliability, making this device a dependable choice for critical power management applications.

In summary, the UC2845DR2G from ON Semiconductor is a versatile and efficient PWM controller that is capable of driving a variety of power supply designs with precision. Its robust feature set and reliable performance make it a preferred choice for engineers and designers looking to optimize their power management solutions.

You May Also Be Interested in

NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess