EN
  • EN
  • DE

LTC3108IDE#PBF

Part No LTC3108IDE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC CONV BOOST PROG 4.5MA 12DFN / Step-Up Converter and Power Manager 12-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Energy Harvesting
Operating Supply Current 3mA
Operating Supply Voltage 20mV ~ 500mV
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 12-WFDFN Exposed Pad
Manufacturer Package 12-DFN (4x3)
Win Source Part Number 783226-LTC3108IDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3108
Introduction Date November 30, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3108IDE#PBF CAD Model

Description

Product Overview: LTC3108IDE#PBF

The LTC3108IDE#PBF is a highly integrated DC/DC converter designed for energy harvesting and low power applications. Manufactured by Linear Technology, now part of Analog Devices, this innovative component excels in converting minute amounts of energy from thermoelectric generators, solar cells, and other low voltage sources into a usable power supply. Its primary function is to manage and efficiently boost small voltages to higher levels, enabling the operation of electronic devices where conventional power sources are impractical or unavailable.

Key Features:

  • Ultra-Low Voltage Start-Up: The LTC3108IDE#PBF can start up from voltages as low as 20mV, making it ideal for scenarios where energy sources generate minimal voltage.
  • Integrated Voltage Multiplier: It features an onboard voltage multiplier and LDO (Low Drop-Out) regulator, providing a stable and regulated output voltage for powering sensors, microcontrollers, and other low-power devices.
  • Multiple Output Voltages: This device includes selectable VOUT of 2.35V, 3.3V, 4.1V, or 5V, providing flexibility for different application requirements.
  • Power Management: The LTC3108IDE#PBF comes with an auxiliary LDO output to power an external microprocessor or another IC, further enhancing its utility in complex systems.
  • High Efficiency: Its design ensures high conversion efficiency, which is crucial for maximizing the energy harvested from the source.

Applications:

The LTC3108IDE#PBF is suitable for a wide range of applications, especially where power is scarce or battery replacement is difficult. Common applications include:

  • Energy Harvesting Systems
  • Wireless Sensor Networks
  • Industrial Monitoring Systems
  • Remote Data Loggers
  • Powered by Thermoelectric, Photovoltaic, or Electromagnetic Sources

Product Specifications:

The LTC3108IDE#PBF is offered in a compact DFN package, ensuring a minimal footprint on PCBs. It operates over an industrial temperature range, making it reliable under various environmental conditions. The device's robust design and power management capabilities make it a go-to choice for designers seeking to create sustainable and maintenance-free electronic systems.

With its exceptional start-up capabilities and versatile power outputs, the LTC3108IDE#PBF from Linear Technology is a critical component for the future of energy-efficient electronics.

You May Also Be Interested in

Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess