Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tray
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 8Mb (1M x 8)
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 40-TFSOP (0.724", 18.40mm Width)
Manufacturer Package 40-TSOP
Win Source Part Number 784931-M29F080D70N1
Popularity Medium
Supply and Demand Status Limited
Family Name M29F080D
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M29F080D70N1 CAD Model

Description

STMicroelectronics M29F080D70N1 Flash Memory

The M29F080D70N1 is a high-speed 8 Mbit Flash memory device produced by STMicroelectronics, which is renowned for its reliability and performance. This particular model is a part of the M29 series, designed to offer a flexible and cost-effective storage solution for a wide range of applications. The memory is organized as 1M x8 bits, which is suitable for applications requiring program and data storage, such as automotive electronics, telecommunications, and industrial control systems.

Key Features

  • Memory Capacity: The device provides a memory capacity of 8 Megabits, which is ample space for boot code, firmware, and data storage in embedded systems.
  • Access Time: It boasts a fast access time of 70ns, enabling quick read operations, which is critical for applications that require high-speed data retrieval.
  • Programming: The M29F080D70N1 supports standard and byte programming, making it versatile for different programming requirements and scenarios.
  • Erasing: The Flash memory can be erased in two ways: chip erase or block erase, which provides flexibility for managing the stored data.
  • Block Architecture: The memory is divided into uniform blocks, which allows for easier management and more efficient use of the memory space.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with low power consumption, making it ideal for battery-powered devices.
  • Extended Temperature Range: It operates across an extended temperature range, ensuring reliability and performance under various environmental conditions.

Applications

The versatility of the M29F080D70N1 makes it suitable for a broad spectrum of applications. It is particularly beneficial in areas where reliable and durable non-volatile memory is essential. Typical applications include:

  • Automotive systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Consumer electronics
  • Networking equipment

In conclusion, the M29F080D70N1 from STMicroelectronics is a robust and reliable Flash memory chip that offers excellent features for a variety of high-demand applications. Its fast access time, flexible erase capabilities, and low power consumption make it an ideal choice for designers looking to incorporate a dependable storage solution into their systems.

You May Also Be Interested in

Alliance Memory, Inc.
IC FLASH 8MBIT 44SO / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) 55 ns 44-SO
Lowest to $74.7745
ECAD model for M29F800FB55M3F2
STMicroelectronics
Need more? Email Us
ECAD model for M29W200BT70N1
STMicroelectronics
Need more? Email Us
ECAD model for M58BW016BB80T3
STMicroelectronics
Need more? Email Us
ECAD model for M28W160BT-100GB6T
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256N11FFA010
Micron Technology Inc.
NOR Flash, Legacy NOR Flash, 4Mb, 2.7V-3.6V, 8-pin SO8 Wide, RoHS
Lowest to $1.4423
ECAD model for M25PE40S-VMW6TG
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R
Lowest to $2.5600
ECAD model for M25PX32-VZM6F
STMicroelectronics
Need more? Email Us
ECAD model for M29W800AT100N1
Sharp Microelectronics
NOR Flash Parallel 3V/3.3V 8Mbit 1M x 8bit 90ns 48-Pin TSOP
Lowest to $7.3127
ECAD model for LH28F800BJHE-PBTLT9

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention