EN
  • EN
  • DE
  • IT

LV5876MXL

Part No LV5876MXL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 99030-LV5876MXL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LV5876MXL CAD Model

Description

ON Semiconductor LV5876MXL Power Management IC

The ON Semiconductor LV5876MXL is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications. This robust IC is a perfect solution for designers looking to enhance the performance and reliability of their power systems in compact and energy-sensitive environments.

Key Features

  • High-Efficiency Operation: The LV5876MXL is engineered to provide high-efficiency power conversion, which is crucial for minimizing heat dissipation and extending battery life in portable devices.
  • Multi-Channel Output: This PMIC features multiple output channels, which allows for the simultaneous powering of various subsystems, making it an ideal choice for complex electronic devices that require multiple voltage rails.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to match the specific requirements of the target application.
  • Low Standby Current: With its low standby current, the LV5876MXL ensures minimal power consumption when the device is in idle mode, contributing to the overall energy efficiency of the system.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the IC from overheating, thereby safeguarding the system from thermal-related damage.
  • Overcurrent Protection: Overcurrent protection is also integrated, ensuring that the device and the system are protected from excessive current conditions that could potentially cause harm.

Applications

The LV5876MXL is suitable for a broad range of applications, including but not limited to:

  • Portable electronic devices
  • Wireless communication equipment
  • Consumer electronics
  • Automotive systems
  • Industrial control units

With its compact form factor, the LV5876MXL is especially well-suited for space-constrained applications where efficient power management is a priority. ON Semiconductor's commitment to quality and reliability is reflected in this PMIC, making it a trustworthy component for your power supply design needs.

Overall, the LV5876MXL from ON Semiconductor stands out as a high-performance solution for modern power management challenges, offering designers a combination of efficiency, versatility, and protection features in a single package.

You May Also Be Interested in

Fairchild/ON Semiconductor
Lowest to $0.8409
Rohm Semiconductor
Lowest to $0.1752
Maglayers
Need more? Email Us
Rohm Semiconductor
Lowest to $9.0979
NXP / Nexperia
Need more? Email Us
Rohm Semiconductor
Lowest to $0.2522
Rohm Semiconductor
Lowest to $0.1100
Rohm Semiconductor
Need more? Email Us
Maglayers
Lowest to $0.5485

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $28.3040 $84.9120
6+ $23.2240 $139.3440
9+ $22.4983 $202.4847
12+ $21.7726 $261.2712
16+ $21.0469 $336.7504
21+ $18.8698 $396.2658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,580 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess