EN
  • EN
  • DE

LTC2875IS8#PBF

Part No LTC2875IS8#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX CAN 4MBPS 8SO / CAN 4Mbps Shutdown 3.3V/5V Automotive Medical 8-Pin SOIC N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 2/2
Data Rate 4Mbps
Operating Supply Voltage 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 783040-LTC2875IS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2875
Introduction Date January 20, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2875IS8#PBF CAD Model

Description

Product Overview

The LTC2875IS8#PBF is a robust, high-speed, differential bus/line transceiver from Linear Technology, now part of Analog Devices, designed to meet the stringent requirements of the industrial field bus communication standards. This device operates over a wide voltage range and is suitable for harsh environments, making it ideal for applications such as industrial control systems, factory automation, and instrumentation networks.

Key Features

  • High-Speed Interface: Capable of data rates up to 20Mbps, the LTC2875IS8#PBF is designed to handle high-speed communication with minimal signal degradation, ensuring reliable data transmission even in electrically noisy environments.
  • Extended Common-Mode Range: The device supports an extended common-mode range of -7V to 12V, exceeding the requirements of the RS485 and RS422 standards, which allows for better signal integrity and tolerance to ground potential differences.
  • Integrated Protection Features: It includes built-in overvoltage protection up to ±60V and ±25kV HBM ESD protection. These features safeguard the transceiver against transients and electrostatic discharges, increasing the robustness and longevity of the product.
  • Thermal Shutdown: The LTC2875IS8#PBF has an automatic thermal shutdown feature that disables the driver outputs when the die temperature exceeds safe operating limits, preventing thermal damage to the device.
  • Low Power Operation: With a low quiescent current draw, this transceiver is suitable for power-sensitive applications, contributing to overall energy efficiency.
  • Fail-Safe Receiver: The device guarantees a high output state on the receiver when the inputs are open or shorted, ensuring fail-safe operation.

Package and Temperature Range

The LTC2875IS8#PBF is offered in an 8-lead SOIC package, which provides a compact footprint while still allowing for easy integration into various circuit designs. The device is specified for operation from -40°C to 125°C, accommodating a broad range of temperature conditions commonly encountered in industrial settings.

Applications

With its robust feature set and resilience to harsh conditions, the LTC2875IS8#PBF is well-suited for a variety of applications, including:

  • Industrial Field Buses
  • Factory Automation and Control
  • Instrumentation Networks
  • Automotive Control Systems
  • Building Management Systems

Whether you are designing a new system or upgrading an existing one, the LTC2875IS8#PBF offers a reliable and efficient solution for your high-speed differential communication needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9399 $53.4591
18+ $5.5640 $100.1520
28+ $5.3760 $150.5280
40+ $5.0000 $200.0000
52+ $4.8121 $250.2292
65+ $4.6241 $300.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess