EN
  • EN
  • DE

LTC2756ACG#TRPBF

Part No LTC2756ACG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 18BIT SPI/SRL 28SSOP / DAC 1-CH 18-bit 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series SoftSpan
Packaging Reel package
Resolution 18
Number of D/A Converters 1
Settling Time 2.1μs (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.25
Architecture Multiplying DAC
Operating Temperature Range 0°C ~ 70°C
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782956-LTC2756ACG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2756
Introduction Date February 24, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2756ACG#TRPBF CAD Model

Description

LTC2756ACG#TRPBF - 16-Bit SoftSpan I/Q DAC with 10ppm/°C Max Reference

The LTC2756ACG#TRPBF is a high-performance 16-bit digital-to-analog converter (DAC) from Linear Technology, designed to meet the rigorous demands of advanced communication systems, automated test equipment, and precision control applications. This product stands out with its SoftSpan architecture, allowing users to program the output range on a per-channel basis, providing unmatched flexibility in signal generation.

One of the key features of the LTC2756ACG#TRPBF is its integrated precision reference with a maximum temperature coefficient of 10ppm/°C. This ensures stability and accuracy over a wide temperature range, making it ideal for critical applications where consistent performance is a necessity. The DAC operates from a single 2.7V to 5.5V supply, making it suitable for a variety of power environments.

With its 16-bit resolution, the LTC2756ACG#TRPBF delivers fine-grain output with minimal noise and linearity errors, boasting an impressive INL (Integral Non-Linearity) and DNL (Differential Non-Linearity) performance. The part is available in a 36-lead SSOP package, which is designed for space-constrained applications while still offering excellent thermal performance.

The device also features a high-speed SPI/Microwire-compatible 3-wire serial interface, allowing for easy integration into existing digital systems. The LTC2756ACG#TRPBF's double-buffered data latches facilitate simultaneous updating of multiple DACs in a system, which is particularly useful in phased array systems and other applications requiring synchronous signal generation.

For enhanced versatility, the SoftSpan feature provides five selectable output ranges: ±10V, ±5V, 0V to 10V, 0V to 5V, and -2.5V to 7.5V. This allows the LTC2756ACG#TRPBF to directly drive a wide range of analog inputs without the need for external amplifiers or level shifters, simplifying design and reducing component count.

Overall, the LTC2756ACG#TRPBF is a robust and versatile DAC solution that combines high precision, flexibility, and ease of use, making it an excellent choice for designers looking to add high-quality analog output capabilities to their digital systems.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Intersil
Lowest to $7.1344
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess