EN
  • EN
  • DE

ATMEGA128L-8ANR

Part No ATMEGA128L-8ANR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64TQFP / MCU 8-bit AVR RISC 128KB Flash 3.3V/5V 64-Pin TQFP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 8MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 53
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 4K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (14x14)
Win Source Part Number 769203-ATMEGA128L-8ANR
Popularity Medium
Supply and Demand Status Limited
Family Name ATMEGA128L
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA128L-8ANR CAD Model

Description

Microchip Technology's ATMEGA128L-8ANR

The ATMEGA128L-8ANR is a sophisticated microcontroller unit (MCU) from Microchip Technology, renowned for its high-performance and low-power AVR RISC architecture. This particular MCU is an ideal choice for an array of embedded applications, ranging from industrial control systems to medical devices, and from automotive to consumer electronics.

Key Features:

  • Advanced RISC Architecture: With 128K bytes of In-System Programmable Flash, the ATMEGA128L-8ANR boasts a powerful 8-bit processor that operates at up to 8MHz. Its RISC architecture ensures that most instructions are executed in a single clock cycle, resulting in impressive processing speeds.
  • Low Power Consumption: Operating at a voltage range of 2.7-5.5V, this MCU is specifically designed for power-sensitive applications with power-saving modes such as Power-down and Standby.
  • Robust Memory: Alongside its flash memory, the device features 4K bytes of EEPROM and 4K bytes of SRAM, providing ample space for data storage and efficient memory management.
  • Peripheral Features: The ATMEGA128L-8ANR comes with a rich set of peripherals, including two 8-bit timer/counters, two 16-bit timer/counters, a real-time counter with separate oscillator, four PWM channels, and up to 53 programmable I/O lines.
  • Communication Options: For versatile connectivity, this MCU supports multiple communication interfaces: two USARTs, a Master/Slave SPI serial interface, and a byte-oriented 2-wire Serial Interface (I2C compatible).
  • On-chip Analog Comparator: The inclusion of an analog comparator extends the MCU's capabilities in various sensing and control systems.
  • In-System Programmability: The ATMEGA128L-8ANR can be programmed via SPI, JTAG, or in-circuit, providing flexibility for updates and debugging.

Applications:

The versatility of the ATMEGA128L-8ANR makes it suitable for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation and control
  • Smart home devices
  • Battery management systems
  • Portable instrumentation
  • Medical devices

With its robust feature set, the ATMEGA128L-8ANR from Microchip Technology is engineered to meet the demanding requirements of advanced, power-conscious applications that require a high degree of programmability and operational efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.5629 $62.5629
3+ $51.3340 $154.0020
4+ $49.7297 $198.9188
5+ $48.1254 $240.6270
7+ $46.5211 $325.6477
9+ $41.7094 $375.3846
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess