EN
  • EN
  • DE

6HEL 8925904107

Part No 6HEL 8925904107
Manufacturer STMicroelectronics
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013320-6HEL 8925904107
Categories OEM Parts(0-9)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6HEL 8925904107 CAD Model

Description

Introducing the 6HEL 8925904107, a state-of-the-art semiconductor component crafted by the renowned STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to meet the rigorous demands of modern electronic applications, delivering unmatched performance, reliability, and efficiency.

Key Features

  • High Efficiency: The 6HEL 8925904107 boasts exceptional energy efficiency, minimizing power loss and ensuring optimal operation in a variety of applications.
  • Durable Construction: Built with robust materials, this product is engineered to withstand harsh environments and provide long-lasting service.
  • Advanced Technology: Incorporating the latest advancements in semiconductor design, the 6HEL 8925904107 offers superior functionality and integration capabilities.
  • Compact Design: Its compact form factor allows for seamless integration into space-constrained applications, without compromising on power or performance.

Applications

The versatility of the 6HEL 8925904107 makes it an ideal choice for a wide range of applications, including:

  • Power management systems
  • Automotive electronics
  • Renewable energy solutions
  • Industrial automation
  • Consumer electronics

Technical Specifications

Equipped with cutting-edge technical specifications, the 6HEL 8925904107 ensures top-tier performance:

  • Voltage Rating: [Insert Voltage Rating]
  • Current Capacity: [Insert Current Capacity]
  • Operating Temperature Range: [Insert Temperature Range]
  • Package Type: [Insert Package Type]
  • Certifications: [List Relevant Certifications]

Quality Assurance

STMicroelectronics is committed to delivering products that exceed industry standards for quality and safety. The 6HEL 8925904107 undergoes rigorous testing and quality control measures to ensure it meets the highest levels of performance and reliability.

For more information or to request a datasheet for the 6HEL 8925904107, please visit the STMicroelectronics website or contact your local sales representative.

Note: The placeholders such as [Insert Voltage Rating], [Insert Current Capacity], [Insert Temperature Range], [Insert Package Type], and [List Relevant Certifications] should be replaced with the actual specifications of the product 6HEL 8925904107, which were not provided.

You May Also Be Interested in

Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Dell
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess