EN
  • EN
  • DE

LTC2633CTS8-LZ12#TRPBF

Part No LTC2633CTS8-LZ12#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DL SPI I2C TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 4.5μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-8
Win Source Part Number 1061851-LTC2633CTS8-LZ12#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2633CTS8-LZ12#TRPBF CAD Model

Description

LTC2633CTS8-LZ12#TRPBF - 12-Bit I2C Digital-to-Analog Converter

The LTC2633CTS8-LZ12#TRPBF is a high-precision 12-bit Digital-to-Analog Converter (DAC) from Linear Technology, designed to deliver reliable and accurate analog output with digital ease. This component is part of a family of dual-channel, I2C interface DACs with integrated precision reference that enables a compact and efficient design for a wide range of applications, including industrial control systems, automatic tuning, and calibration equipment.

Built with Linear Technology's advanced design and process technologies, the LTC2633CTS8-LZ12#TRPBF offers excellent stability and low power operation. The integrated reference with low drift and low noise characteristics ensures accurate outputs over the full temperature range, without the need for an external precision reference.

The LTC2633CTS8-LZ12#TRPBF features an I2C serial interface, which supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, making it versatile for various communication protocols. The device is capable of rail-to-rail output which allows for a wide dynamic range and is particularly beneficial in single-supply operations.

Packaged in a compact TSOT-23 form factor, this DAC saves valuable board space while offering high performance. The LTC2633CTS8-LZ12#TRPBF operates from a 2.7V to 5.5V supply voltage, making it suitable for both 3.3V and 5V systems. Its power-on reset circuit ensures that the DAC output powers up to zero volts and remains there until a valid write to the device takes place.

Other features of the LTC2633CTS8-LZ12#TRPBF include a power-down feature that reduces the supply current to 1μA per DAC, and a double-buffered interface that allows for simultaneous updates of multiple DACs in the system. The device's robust design also includes over-temperature protection, ensuring reliable operation under varying environmental conditions.

Whether you are designing precision control systems or looking for a reliable solution for digital-to-analog signal conversion, the LTC2633CTS8-LZ12#TRPBF from Linear Technology is an excellent choice that combines performance, ease of use, and space efficiency.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6437 $58.5748
9+ $12.0154 $108.1386
13+ $11.6399 $151.3187
18+ $11.2644 $202.7592
23+ $10.8889 $250.4447
31+ $9.7625 $302.6375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess