The LTC2492IDE#PBF is a precision 24-bit Analog-to-Digital Converter (ADC) from Linear Technology that offers an impressive array of features designed for high-performance applications in instrumentation, industrial control systems, and automation. It incorporates Linear Technology's Easy Drive technology which significantly reduces the input current, allowing direct sensor interfacing without the need for external buffer amplifiers.
Key Features
- 24-Bit Resolution: Provides high accuracy and low noise performance, making it ideal for precision measurements.
- Easy Drive Input Current Cancellation: Minimizes the input current, allowing the ADC to directly interface with high impedance sensors.
- Two Differential or Four Single-Ended Input Channels: Offers flexibility in connecting various types of sensors.
- Integrated Temperature Sensor: Facilitates temperature monitoring without the need for additional hardware.
- Multiple Speed/Resolution Configurations: Users can select between 30Hz, 7.5Hz update rates for different application needs.
- No Latency Delta-Sigma™: Ensures single-cycle settling time for multiplexed applications.
- I2C Interface: Provides a simple two-wire interface for communication with microcontrollers and digital systems.
Applications
The LTC2492IDE#PBF is versatile enough to be used in a wide range of applications. It is particularly well-suited for:
- Industrial Process Control
- Automated Test Equipment
- Temperature Measurement Systems
- Data Acquisition Systems
- Medical Instruments
- Strain Gauge Sensors
Product Specifications
| Parameter |
Value |
| Resolution |
24-Bit |
| Input Channel Configuration |
2 Differential / 4 Single-Ended |
| Interface Type |
I2C |
| Package/Case |
14-Lead DFN |
| Operating Temperature |
-40°C to +85°C |
With its robust design and high precision, the LTC2492IDE#PBF is an excellent choice for engineers looking for a reliable ADC solution to integrate into their systems.