EN
  • EN
  • DE

LTC1604AIG#TRPBF

Part No LTC1604AIG#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 16BIT SAMPLNG 36SSOP / 1-Channel Single ADC SAR 333ksps 16-bit Parallel 36-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 333k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage ±5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Win Source Part Number 782091-LTC1604AIG#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC1604
Introduction Date October 28, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1604AIG#TRPBF CAD Model

Description

The LTC1604AIG#TRPBF is a cutting-edge 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide high-performance data conversion in a wide range of applications. This component is particularly suitable for situations requiring high accuracy and fast throughput, such as medical imaging, industrial process control, and high-speed instrumentation.

Key Features:

  • Resolution: The ADC offers a high-resolution 16-bit conversion, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 200ksps, the LTC1604AIG#TRPBF is capable of converting analog signals at high speeds without sacrificing accuracy.
  • Input Range: The device supports a flexible input range, accommodating various signal amplitudes for versatile application use.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC minimizes power usage during operation, making it ideal for battery-powered devices and energy-sensitive applications.
  • No Missing Codes: The LTC1604AIG#TRPBF guarantees no missing codes over temperature, ensuring reliable performance under varying environmental conditions.
  • Interface: It features a parallel interface for easy integration with microprocessors and DSPs, facilitating straightforward communication and data transfer.
  • Packaging: The component is available in a 28-lead SSOP package, which is conducive to space-saving PCB designs.

Applications:

  • Medical Imaging Systems
  • Industrial Process Controls
  • Data Acquisition Systems
  • High-Speed Instrumentation
  • Communications Systems

The LTC1604AIG#TRPBF is a testament to Linear Technology's commitment to delivering high-quality, reliable components that meet the rigorous demands of modern electronics. By integrating this ADC into your design, you can expect enhanced precision, faster data processing, and a notable improvement in overall system performance.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2456 $62.4912
4+ $25.6374 $102.5496
7+ $24.8363 $173.8541
9+ $24.0351 $216.3159
11+ $23.2339 $255.5729
15+ $20.8304 $312.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess