EN
  • EN
  • DE

LTC2486IDE#PBF

Part No LTC2486IDE#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT W/PGA 14-DFN / 4-Channel Single ADC Delta-Sigma 15sps 16-bit Serial Automotive 14-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 15
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features Temperature Sensor
Operating Temperature Range -40°C ~ 85°C
Package 14-WFDFN Exposed Pad
Manufacturer Package 14-DFN (4x3)
Win Source Part Number 782707-LTC2486IDE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2486
Introduction Date January 18, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2486IDE#PBF CAD Model

Description

LTC2486IDE#PBF - 16-Bit ΔΣ ADC with Easy Drive Input Current Cancellation

The LTC2486IDE#PBF is a highly sophisticated 16-bit ΔΣ (Delta-Sigma) analog-to-digital converter (ADC) from Linear Technology, designed to provide precision measurement solutions for a wide range of applications. This integrated circuit offers an exceptional combination of accuracy, ease of use, and versatility, making it an ideal choice for high-resolution data acquisition systems.

One of the standout features of the LTC2486IDE#PBF is its Easy Drive technology, which significantly reduces the input current, allowing direct sensor digitization without the need for external signal conditioning. This technology simplifies the design process and reduces system complexity and cost. The input current cancellation capability minimizes the charge kickback effect, making it easier to drive the ADC inputs, especially beneficial when interfacing with high-impedance sources.

This ADC operates over a wide supply voltage range of 2.7V to 5.5V, making it suitable for both portable battery-powered devices and line-powered equipment. It boasts a high level of integration, featuring an onboard oscillator, temperature sensor, and a configurable digital filter, which enhances the noise immunity and allows for adjustable data rates suitable for various applications.

The LTC2486IDE#PBF offers a pseudo-differential input range of ±VCC, ensuring that both single-ended and differential signals can be accurately measured. This flexibility is critical for applications requiring precise measurement of small signal amplitudes in the presence of large common-mode voltages. The device also includes a No Latency ΔΣ™ feature, which eliminates the delay in the data output that is typically associated with traditional ΔΣ converters.

Communication with the LTC2486IDE#PBF is achieved via a simple 3-wire SPI-compatible serial interface, which allows for easy integration with microcontrollers and digital systems. The compact 12-lead DFN package ensures a minimal footprint on the PCB, providing a space-efficient solution for densely packed electronic designs.

Whether used in industrial instrumentation, medical devices, or precision sensor interfaces, the LTC2486IDE#PBF stands out as a high-performance ADC offering a unique combination of features that enhance both the performance and simplicity of measurement systems.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4388 $62.1940
10+ $10.2062 $102.0620
16+ $9.8872 $158.1952
21+ $9.5683 $200.9343
28+ $9.2493 $258.9804
37+ $8.2925 $306.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,422 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess