EN
  • EN
  • DE

LTC2487IDE#PBF

Part No LTC2487IDE#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIG 14-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 15
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Features Selectable Address, Temperature Sensor
Temperature Range - Operating -40°C to 85°C
Case / Package 14-DFN (4x3)
Win Source Part Number 020534-LTC2487IDE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2487IDE#PBF CAD Model

Description

LTC2487IDE#PBF - Precision ADC with Easy Drive Input Current Cancellation

The LTC2487IDE#PBF is a sophisticated 16-bit analog-to-digital converter (ADC) from Linear Technology, which offers an exceptional combination of accuracy, versatility, and ease of use. Designed for high-precision measurements, this ADC features an integrated Easy Drive technology that significantly reduces the input current, allowing direct sensor interfacing without the need for external buffer amplifiers.

With its 16-bit no missing codes performance and a 5ppm INL, the LTC2487IDE#PBF provides reliable and precise conversions for a wide range of applications, including industrial process control, instrumentation, medical devices, and automotive systems. The device operates over a supply voltage range of 2.7V to 5.5V, making it suitable for both portable and fixed power supply designs.

One of the key features of the LTC2487IDE#PBF is its Easy Drive technology, which cancels the input current on the analog inputs, reducing the stress on the sensor and eliminating the need for an external buffer. This feature, combined with the automatic offset and gain calibration, ensures a highly stable performance over temperature and time.

The LTC2487IDE#PBF also offers a versatile I2C interface for easy communication with microcontrollers and digital systems. It supports high-speed I2C modes, allowing for faster data transfer and efficient system integration. The ADC's internal oscillator eliminates the need for an external clock, simplifying the design and reducing component count.

For enhanced flexibility, the LTC2487IDE#PBF includes a configurable digital filter that provides simultaneous 50Hz and 60Hz rejection at a 6.25Hz output rate, which is ideal for rejecting line-frequency noise in industrial environments. Additionally, the device features a wide input common-mode range that includes ground, making it compatible with a variety of signal sources.

Encased in a compact 12-lead DFN package, the LTC2487IDE#PBF is designed for space-constrained applications without compromising on performance. Its robust design ensures reliable operation in harsh environments, with a specified temperature range from -40°C to 85°C.

Overall, the LTC2487IDE#PBF from Linear Technology is a high-performance ADC that offers an optimal solution for designers seeking precision measurement capabilities with minimal design complexity.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8589 $54.2945
12+ $8.9099 $106.9188
18+ $8.6314 $155.3652
24+ $8.3530 $200.4720
31+ $8.0746 $250.3126
42+ $7.2393 $304.0506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess