EN
  • EN
  • DE

M74HC238RM13TR

Part No M74HC238RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 3 TO 8 LINE 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 112582-M74HC238RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC238RM13TR CAD Model

Description

Overview of STMicroelectronics M74HC238RM13TR

The M74HC238RM13TR is a high-speed CMOS 3-to-8 line decoder/demultiplexer integrated circuit manufactured by STMicroelectronics. This versatile component is designed to be utilized in a broad range of applications, including but not limited to, data multiplexing, signal decoding, and address decoding for memory selection. It is particularly well-suited for implementing logic functions due to its high noise immunity and low power consumption.

Key Features

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Operating Voltage Range: 2V to 6V, providing compatibility with a variety of logic levels and making it suitable for interfacing with both standard CMOS and low-power systems.
  • High-Speed Performance: The M74HC238RM13TR boasts a fast propagation delay time, ensuring quick response times in critical applications.
  • Low Power Dissipation: With its CMOS technology, the device has a significantly reduced power consumption, which is ideal for battery-operated and power-sensitive designs.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which makes it highly versatile in driving various logic circuits.
  • Multiple Input and Output Configurations: It features 3 binary select inputs (A, B, and C), an enable input, and 8 mutually exclusive outputs.
  • Package: Supplied in a compact and surface-mountable TSSOP16 package, the M74HC238RM13TR is designed for efficient use of PCB space.

Applications

The M74HC238RM13TR is used in a diverse array of electronic circuits. Its primary function is to decode a binary address and activate the corresponding output, making it an essential component in memory chip selection circuits, data routing applications, and for expanding the output lines of microcontrollers. It is also frequently employed in the development of control interfaces and various types of automated systems.

Reliability and Quality Assurance

STMicroelectronics is known for its commitment to quality and reliability. The M74HC238RM13TR is manufactured under strict quality control standards and is designed to meet or exceed industry performance benchmarks. This ensures that each device operates to its specifications under the recommended conditions, providing designers with a dependable and high-performing solution for their decoding and demultiplexing needs.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2596 $58.4100
545+ $0.2131 $116.1395
840+ $0.2064 $173.3760
1,160+ $0.1998 $231.7680
1,500+ $0.1931 $289.6500
2,005+ $0.1732 $347.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess