EN
  • EN
  • DE

LTC2461CMS#PBF

Part No LTC2461CMS#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT DELTA SIG 12-MSOP / 1-Channel Single ADC Delta-Sigma 60sps 16-bit Serial 12-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 60
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 12-TSSOP (0.118", 3.00mm Width)
Manufacturer Package 12-MSOP
Win Source Part Number 782682-LTC2461CMS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2461
Introduction Date June 10, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2461CMS#PBF CAD Model

Description

LTC2461CMS#PBF - 16-Bit I2C Temperature Sensor ADC from Linear Technology

The LTC2461CMS#PBF is a high-precision, 16-bit Analog-to-Digital Converter (ADC) with an integrated temperature sensor, designed and manufactured by Linear Technology. It is a versatile and compact component that is ideal for a wide range of applications requiring accurate temperature measurements and analog signal digitization.

This ADC operates on a single 2.7V to 5.5V supply and features an I2C interface for communication, making it easy to integrate into modern microcontroller-based systems. With its small MSOP-10 package, it is well-suited for space-constrained applications.

The LTC2461CMS#PBF offers several key features that make it an excellent choice for precision measurement tasks. It has a no latency delta-sigma ADC architecture that provides a continuous, high-resolution output with no pipeline delay. The device also includes an internal oscillator, eliminating the need for external components and simplifying the design process.

With its integrated temperature sensor, the LTC2461CMS#PBF can provide temperature readings without the need for additional external sensors, saving board space and reducing system complexity. The temperature sensor is accurate to ±2°C, ensuring reliable measurements for temperature-critical applications.

The LTC2461CMS#PBF also features an automatic shutdown mode that significantly reduces power consumption when not in use, making it ideal for battery-powered or energy-sensitive applications. Its I2C interface supports standard, fast, and high-speed modes, providing flexibility in system design and ensuring compatibility with a wide range of I2C bus speeds.

Overall, the LTC2461CMS#PBF from Linear Technology is a versatile and reliable ADC with an integrated temperature sensor, offering high precision, low power consumption, and ease of integration. Its advanced features and compact form factor make it an excellent choice for applications such as portable instrumentation, environmental monitoring, industrial control systems, and medical devices where accurate temperature readings and analog signal processing are crucial.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2542 $57.7794
15+ $6.7727 $101.5905
23+ $6.5611 $150.9053
32+ $6.3494 $203.1808
41+ $6.1378 $251.6498
55+ $5.5028 $302.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess