EN
  • EN
  • DE

LTC2444IUHF#PBF

Part No LTC2444IUHF#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT HI SPEED 38QFN / 8-Channel Single ADC Delta-Sigma 8ksps 24-bit Serial Automotive 38-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 24
Sampling Rate 8k
Number of Inputs 4, 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-QFN (5x7)
Win Source Part Number 782670-LTC2444IUHF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2444
Introduction Date March 22, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2444IUHF#PBF CAD Model

Description

The LTC2444IUHF#PBF is an ultra-precision, high-speed, 24-bit Analog-to-Digital Converter (ADC) component manufactured by Linear Technology, which is now part of Analog Devices. This state-of-the-art ADC features an innovative design tailored for high accuracy measurements and robust performance in a variety of demanding applications.

Key Features:

  • Resolution: The LTC2444 offers a 24-bit resolution, ensuring high precision in digital representation of the analog input signal.
  • Speed: With a configurable speed of up to 8ksps (kilo samples per second), the device provides flexibility for both high-speed and low-noise applications.
  • No Latency Delta-Sigma™: Equipped with Linear Technology’s proprietary No Latency Delta-Sigma architecture, the LTC2444 provides a unique combination of speed, accuracy, and no-latency performance in successive conversions.
  • Multiple Input Channels: The device features a multiplexer with up to 16 single-ended or 8 differential input channels, offering versatility for monitoring various signals within a system.
  • Oversampling: The ADC supports user-selectable oversampling ratios, allowing for enhanced noise reduction and improved signal resolution.
  • Easy Interface: Thanks to its SPI-compatible serial interface, the LTC2444 can be easily integrated into a wide range of microcontroller-based systems.
  • Power Efficiency: The device operates with a low supply current, making it suitable for power-sensitive applications.

Applications:

The LTC2444IUHF#PBF is ideal for use in precision data acquisition systems, industrial control systems, medical instrumentation, and any application where accurate and reliable signal processing is crucial. Its robust design and versatile features make it an excellent choice for engineers and designers seeking a high-quality ADC solution.

Package and Quality:

The LTC2444 is available in a compact QFN-38 (5mm x 7mm) package, designed for space-constrained environments. It is also specified for operation over the industrial temperature range (-40°C to +85°C), ensuring reliable performance under varying conditions. The product adheres to rigorous quality standards, ensuring long-term stability and performance for critical applications.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.1131 $55.1131
3+ $45.2210 $135.6630
4+ $43.8079 $175.2316
5+ $42.3947 $211.9735
7+ $40.9816 $286.8712
9+ $36.7421 $330.6789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess