EN
  • EN
  • DE

LTC2636CMS-HMX10#PBF

Part No LTC2636CMS-HMX10#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT OCTAL VOUT 16-MSOP / DAC 8-CH 10-bit 16-Pin MSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 10
Number of D/A Converters 8
Settling Time 4.3μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.2, ±0.5 (Maximum)
Operating Temperature Range 0°C ~ 70°C
Package 16-TFSOP (0.118", 3.00mm Width)
Manufacturer Package 16-MSOP
Win Source Part Number 782849-LTC2636CMS-HMX10#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2636
Introduction Date November 21, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2636CMS-HMX10#PBF CAD Model

Description

LTC2636CMS-HMX10#PBF - Digital-to-Analog Converter from Linear Technology

The LTC2636CMS-HMX10#PBF is a high-precision, octal 12-bit digital-to-analog converter (DAC) integrated circuit, designed and manufactured by Linear Technology, a leader in analog and mixed-signal semiconductor products. This product is part of the LTC2636 family, which offers various resolution options and output configurations, making it a versatile choice for a wide range of applications including industrial control systems, automated test equipment, and high-end consumer electronics.

This particular model features a 12-bit resolution with a serial peripheral interface (SPI) that allows for easy communication with microcontrollers and other digital systems. The LTC2636CMS-HMX10#PBF operates from a single 2.7V to 5.5V supply, providing a flexible power range for different system designs.

Key features of the LTC2636CMS-HMX10#PBF include:

  • Octal 12-bit DAC channels, enabling the simultaneous control of eight analog outputs.
  • Integrated precision reference with low drift, ensuring stable performance over time and temperature variations.
  • SoftSpan™ technology, allowing each DAC to independently select one of four output ranges: 0V to 2.5V, 0V to 5V, 2.5V to 7.5V, or -2.5V to 7.5V.
  • Low power operation, which is crucial for battery-powered and power-sensitive applications.
  • Power-on reset to zero-scale or mid-scale depending on the model, providing a predictable startup state.
  • Daisy-chain capability, enabling multiple LTC2636 devices to be connected in series for simplified interfacing with a minimal number of digital I/O lines.

The LTC2636CMS-HMX10#PBF is housed in a compact 16-lead MSOP package, making it suitable for space-constrained applications. Its robust design ensures reliable performance in harsh environments, while the extended temperature range from -40°C to +125°C allows for operation in industrial settings.

Overall, the LTC2636CMS-HMX10#PBF from Linear Technology is a top-tier solution for designers looking to integrate high-accuracy analog output capabilities into their digital systems. With its combination of precision, flexibility, and ease of use, it stands out as an excellent choice for a multitude of DAC applications.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess