EN
  • EN
  • DE

MAX131CMH

Part No MAX131CMH
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type ADC
Number of Channels 1
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 14V, 4.5V ~ 14V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Standard Package 127 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701240-MAX131CMH
Ultra Librarian 3D Model Ultra Librarian MAX131CMH CAD Model

Description

Maxim Integrated's MAX131CMH: A High-Precision ADC

The MAX131CMH from Maxim Integrated is a cutting-edge analog-to-digital converter (ADC) designed for applications requiring high precision and reliability. This 16-bit plus sign ADC is a perfect solution for industrial control systems, medical instruments, and any other systems where accurate data conversion is critical.

Key Features

  • High Resolution: The MAX131CMH provides a 16-bit plus sign resolution, offering precise measurement capabilities for your demanding applications.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC ensures that your applications remain energy-efficient, which is particularly beneficial for battery-powered devices.
  • Wide Input Range: It accommodates a flexible input range, making it versatile for a variety of signal types.
  • Integrated Reference: With an onboard precision voltage reference, the MAX131CMH simplifies design and enhances measurement accuracy.
  • Easy Interface: The device features a simple digital interface that can be easily connected to microcontrollers and other digital systems.

Performance and Reliability

The MAX131CMH is engineered to deliver consistent performance even under challenging conditions. Its robust design ensures long-term reliability, a critical factor for professional and industrial applications where downtime can be costly.

Compact and Versatile

Maxim Integrated has packaged the MAX131CMH in a compact 44-QSOP form factor, making it an excellent choice for space-constrained applications. Its small size does not compromise its functionality or performance, providing designers with a versatile ADC that can fit into a wide range of electronic systems.

Applications

Due to its high precision and reliability, the MAX131CMH is well-suited for:

  • Process control and automation
  • Data acquisition systems
  • Medical monitoring devices
  • Laboratory instrumentation
  • Industrial weighing systems

Overall, the MAX131CMH from Maxim Integrated represents a blend of precision, efficiency, and versatility, making it a top choice for professionals seeking a high-quality ADC solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess