Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782630-LTC2391CUK-16#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2391
Introduction Date February 05, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2391CUK-16#PBF CAD Model

Description

LTC2391CUK-16#PBF - High Precision ADC from Linear Technology

The LTC2391CUK-16#PBF is a high-performance 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to provide industry-leading accuracy and speed for demanding applications. This ADC features a successive approximation register (SAR) architecture, ensuring a fast and precise conversion process, making it ideal for high-speed data acquisition, medical imaging, industrial control systems, and precision instrumentation.

Key Features:

  • Resolution: 16-bit resolution provides high precision measurements, allowing for detailed and accurate data capture.
  • Sampling Rate: Offers a fast sampling rate, enabling real-time data processing and control.
  • No Latency: The SAR architecture ensures no pipeline delay, which is critical for control loop applications where immediate data processing is required.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC operates with a low power consumption, reducing the overall energy requirements of the system.
  • Flexible Input Range: Supports a wide input range, accommodating a variety of signal levels for versatile application use.
  • Easy Interface: Comes with a simple SPI-compatible serial interface that makes it easy to connect with most microcontrollers and digital systems.
  • Small Package: Available in a compact QFN package, the LTC2391CUK-16#PBF is suitable for space-constrained applications.

Applications:

The LTC2391CUK-16#PBF is well-suited for a variety of applications where precision and speed are paramount. It is commonly used in:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • High-Speed Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation and Measurement Devices

Reliability and Quality:

Linear Technology, now part of Analog Devices, is known for its commitment to quality and reliability. The LTC2391CUK-16#PBF ADC is manufactured with this same dedication, ensuring consistent performance and durability for the life of your product. Whether you're designing for critical medical applications or precise measurement tools, this ADC offers the accuracy and reliability needed to get the job done.

With its combination of speed, precision, and low power consumption, the LTC2391CUK-16#PBF is a smart choice for designers looking to enhance the performance of their digital conversion systems.

You May Also Be Interested in

Linear Technology
IC ADC 12BIT 2CH 500KSPS 10-DFN / 2-Channel Single ADC SAR 500ksps 12-bit Serial Automotive 10-Pin DFN EP Tube
Lowest to $12.6246
ECAD model for LTC2306CDD#PBF
Linear Technology
IC A/D CONV 24BIT MICRPWR 16SSOP / 1-Channel Single ADC Delta-Sigma 15sps 24-bit Serial 16-Pin SSOP N Tube
Need more? Email Us
ECAD model for LTC2415CGN#PBF
Linear Technology
IC ADC 12BIT 3.5MSPS 10-MSOP / 1-Channel Single ADC SAR 3.5Msps 12-bit Serial 10-Pin MSOP EP Tube
Lowest to $42.1201
ECAD model for LTC2356IMSE-12#PBF
Texas Instruments
12-Bit Micro Power Sampling ANALOG-TO-DIGITAL CONVERTER
Lowest to $7.3864
ECAD model for ADS1286UL/2K5
Linear Technology
IC ADC 16BIT SRL/SPI 2M 16-MSOP / 1-Channel Single ADC SAR 2Msps 16-bit Serial 16-Pin MSOP Tube
Lowest to $20.9086
ECAD model for LTC2370CMS-16#PBF
Linear Technology
IC ADC 16BIT SER/PAR 250K 48QFN / 1-Channel Single ADC SAR 250ksps 16-bit Parallel/Serial 48-Pin QFN EP Tube
Lowest to $27.0050
ECAD model for LTC2391CUK-16#PBF
Texas Instruments
ANALOG-TO-DIGITAL CONVERTER | IC ADC 8BIT PIPELINE 20SSOP/QSOP
Need more? Email Us
ECAD model for ADS831E/2K5
Linear Technology
IC ADC DUAL 10BIT 80MSPS 64QFN / 2-Channel Dual ADC Pipelined 80Msps 10-bit Parallel 64-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC2289CUP#PBF
Linear Technology
IC ADC 12-BIT 2CH 500KSPS 10DFN / 2-Channel Single ADC SAR 500ksps 12-bit Serial Automotive 10-Pin DFN EP T/R
Lowest to $35.5284
ECAD model for LTC2306IDD#TRPBF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0050 $54.0100
5+ $22.1580 $110.7900
7+ $21.4655 $150.2585
10+ $20.7731 $207.7310
13+ $20.0807 $261.0491
17+ $18.0033 $306.0561
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention