EN
  • EN
  • DE

ADS831E/2K5

Part No ADS831E/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ANALOG-TO-DIGITAL CONVERTER | IC ADC 8BIT PIPELINE 20SSOP/QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 8
Sampling Rate (Per Second) 80M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SSOP
Supplier Device Package 20-SSOP/QSOP
Mounting Style SMD
Family Part Number ADS831
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1142000-ADS831E/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS831E/2K5 CAD Model

Description

The ADS831E/2K5 is a high-performance, 8-bit analog-to-digital converter (ADC) from Texas Instruments, designed for a wide range of applications that require precise digital representation of analog signals. This ADC is known for its exceptional speed and accuracy, making it an ideal choice for applications such as digital signal processing, wireless communications, and medical imaging systems.

Key Features

  • Sampling Rate: The ADS831E/2K5 boasts a high sampling rate of up to 80 MSPS (Mega Samples Per Second), which allows it to capture high-frequency signals with great fidelity.
  • Resolution: With an 8-bit resolution, this ADC provides a fine quantization level, ensuring that the digital output closely matches the input analog signal.
  • Differential Input: The differential input structure enhances noise immunity and allows for a higher common-mode rejection ratio (CMRR), critical for reducing signal interference and improving accuracy.
  • Low Distortion: It features a low harmonic distortion, which is essential for maintaining signal integrity, especially in high-fidelity audio and instrumentation applications.
  • Power Consumption: The device is optimized for low power consumption, which is crucial for portable and battery-powered applications where energy efficiency is a priority.
  • Package: The ADS831E/2K5 is available in a compact 28-SSOP (Shrink Small-Outline Package), which is suitable for space-constrained applications.

Applications

The versatility of the ADS831E/2K5 allows it to be used in a variety of applications, including:

  • Communications (IF Sampling Receivers, Digital Down Conversion)
  • Test and Measurement Equipment
  • Medical Imaging (CT Scanners, Digital X-Ray)
  • Data Acquisition Systems
  • High-speed Digital Data Recording

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the ADS831E/2K5, including detailed datasheets, application notes, and design tools. This support ensures a smooth integration of the ADC into various systems and helps accelerate product development cycles.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess