EN
  • EN
  • DE

ADS1286UL/2K5

Part No ADS1286UL/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit Micro Power Sampling ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 20k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141657-ADS1286UL/2K5
Manufacturer Homepage www.ti.com
Family Name ADS1286
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1286UL/2K5 CAD Model

Description

The Texas Instruments ADS1286UL/2K5 is a high-precision, low-power, 12-bit analog-to-digital converter (ADC) that offers a unique combination of features ideal for a variety of demanding applications. This device is designed to provide accurate digital representation of analog signals, making it perfect for use in industrial control systems, medical instrumentation, and any other application where precision data acquisition is crucial.

Key Features

  • High Resolution: With a 12-bit resolution, the ADS1286UL/2K5 ensures detailed and precise conversion of analog inputs to digital outputs, allowing for nuanced readings and control.
  • Low Power Consumption: This ADC is optimized for power-sensitive applications, ensuring minimal impact on system power budgets and longer operation in battery-powered devices.
  • Small Form Factor: The ADS1286UL/2K5 comes in a compact package, making it ideal for space-constrained applications without compromising performance.
  • Single Power Supply: Operating on a single power supply ranging from +2.7V to +5.25V, this device simplifies power management in mixed-voltage systems.
  • High-Speed Serial Interface: The inclusion of a high-speed SPI-compatible serial interface facilitates easy integration with most microcontrollers and digital systems, offering flexibility in system design.

Performance Specifications

The ADS1286UL/2K5 boasts a sampling rate of up to 20,000 samples per second, ensuring timely and responsive data acquisition. The device also features a low input current, which helps to reduce thermal noise and improve measurement accuracy.

Applications

Suitable for a wide range of applications, the ADS1286UL/2K5 can be used in:

  • Portable Instrumentation
  • Process Control and Factory Automation
  • Medical Devices and Equipment
  • Data Acquisition Systems
  • Battery-Operated Equipment

Overall, the Texas Instruments ADS1286UL/2K5 is a versatile and reliable ADC solution that offers the precision and efficiency required by advanced electronic systems. Its robust feature set and ease of integration make it a top choice for engineers and designers looking to enhance the performance of their data acquisition and signal processing applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess