Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 10
Sampling Rate 80M
Number of Inputs 2
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 2
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.4 V
Voltage - Supply, Digital 2.7 V ~ 3.4 V
Features Simultaneous Sampling
Operating Temperature Range 0°C ~ 70°C
Package 64-WFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 782532-LTC2289CUP#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2289
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2289CUP#PBF CAD Model

Description

The LTC2289CUP#PBF is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology designed to deliver exceptional accuracy and speed for demanding applications. This ADC operates at a conversion rate of up to 105Msps (mega samples per second), making it an ideal choice for high-speed signal processing tasks such as medical imaging, test equipment, and communication systems.

Key Features

  • Resolution: Dual 14-bit ADCs provide high-resolution digital outputs, enabling precise signal representation.
  • Sampling Rate: Fast sampling rate of 105Msps ensures accurate digitization of high-frequency signals.
  • Input Range: The device features a 2V<sub>pp differential input range, which is suitable for various signal types.
  • Low Power Consumption: Designed for efficiency, the LTC2289CUP#PBF consumes only 135mW per channel at full speed, reducing the overall power budget of the system.
  • SNR and SFDR: It offers an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR) for high-fidelity signal acquisition.
  • Flexible Interface: The product includes CMOS or LVDS output options, providing flexibility for interfacing with a wide range of digital systems.
  • Package: The LTC2289CUP#PBF comes in a compact QFN-64 package, suitable for space-constrained applications.

Applications

The versatility of the LTC2289CUP#PBF allows it to be integrated into a variety of high-speed data acquisition systems. It is particularly useful in:

  • Medical Imaging Equipment
  • Communications Infrastructure
  • Digital Oscilloscopes
  • Radar and Satellite Systems
  • Industrial Instrumentation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2289CUP#PBF is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of industrial and commercial use. Additionally, the product is RoHS compliant, adhering to environmental regulations for electronic components.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 12-Bit, 8 us ADC in 8-Pin SO/DIP | IC ADC 12BIT SAR 8SOIC
Lowest to $14.3323
ECAD model for AD7896AR
Linear Technology
IC ADC DUAL 10BIT 80MSPS 64QFN / 2-Channel Dual ADC Pipelined 80Msps 10-bit Parallel 64-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC2289CUP#PBF
Linear Technology
IC ADC 16BIT 2MSPS 16-MSOP / 1-Channel Single ADC SAR 2Msps 16-bit Serial 16-Pin MSOP Tube
Lowest to $106.7819
ECAD model for LTC2380IMS-16#PBF
Linear Technology
IC ADC 18BIT SRL/SPI 16-MSOP / 1-Channel Single ADC SAR 1.6Msps 18-bit Serial 16-Pin MSOP Tube
Need more? Email Us
ECAD model for LTC2369CMS-18#PBF
Analog Devices Inc.
10-Bit, 65/80/105 MSPS, 3 V A/D Converter | IC ADC 10BIT PIPELINED 28TSSOP
Lowest to $21.9355
ECAD model for AD9215BRUZRL7-105
Linear Technology
IC ADC 8CH 24BIT DIFFINPUT28SSOP / 8-Channel Single ADC Delta-Sigma 7.5sps 24-bit Serial 28-Pin SSOP N Tube
Need more? Email Us
ECAD model for LTC2414IGN#PBF
Linear Technology
IC ADC DIFFER 24-BIT HS 16-SSOP / 1-Channel Single ADC Delta-Sigma 4ksps 24-bit Serial 16-Pin SSOP N Tube
Lowest to $25.4862
ECAD model for LTC2440IGN#PBF
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.1955
ECAD model for TLC1543IDWRG4
Linear Technology
IC ADC 16BIT DELTA SIG 8-DFN / 1-Channel Single ADC Delta-Sigma 60sps 16-bit Serial 8-Pin DFN EP T/R
Lowest to $2.3459
ECAD model for LTC2453CDDB#TRPBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention