EN
  • EN
  • DE

LTC2389CUK-18#TRPBF

Part No LTC2389CUK-18#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT PAR/SRL 2.5M 48-QFN / 1-Channel Single ADC SAR 2.5Msps 18-bit Parallel/Serial 48-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 18
Sampling Rate 2.5M
Number of Inputs 1
Input Type Differential, Pseudo-Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range 0°C ~ 70°C
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-QFN (7x7)
Win Source Part Number 782624-LTC2389CUK-18#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2389-18
Introduction Date March 27, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2389CUK-18#TRPBF CAD Model

Description

LTC2389CUK-18#TRPBF - 18-bit, 2Msps ADC

The LTC2389CUK-18#TRPBF is a high-performance, 18-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer precision and speed for a wide range of data acquisition applications. This ADC features a fast 2Msps sampling rate, ensuring that it can handle high-speed signals without sacrificing accuracy or resolution.

Key Features:

  • Resolution: 18-bit resolution provides high precision measurements, making it ideal for demanding applications that require detailed signal analysis.
  • Sampling Rate: With a 2Msps sampling rate, this ADC is capable of converting analog signals to digital at a very high speed, suitable for capturing fast transient events.
  • No Missing Codes: Guaranteed no missing codes at 18 bits, ensuring reliable and consistent performance across the full range of operation.
  • Low Noise: Features a low noise design, which is critical for applications that demand high signal integrity and minimal distortion.
  • Easy Interface: The device includes a SPI-compatible serial interface, simplifying the connectivity with most microcontrollers and digital systems.
  • Power Efficiency: It operates with a single 5V supply, optimizing power efficiency for portable and battery-powered applications.
  • Small Package: The LTC2389CUK-18#TRPBF comes in an ultra-small 4mm x 4mm QFN package, making it an excellent choice for space-constrained applications.

Applications:

This ADC is suitable for a variety of applications, including:

  • Medical Imaging
  • High-speed Data Acquisition Systems
  • Instrumentation
  • Communications
  • Industrial Process Control

Linear Technology's LTC2389CUK-18#TRPBF ADC is a top-tier choice for engineers and designers who require a combination of high resolution, fast sampling rates, and robust performance in their data acquisition systems. This product's advanced features and compact design make it a versatile solution for a multitude of challenging applications.

You May Also Be Interested in

Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess