EN
  • EN
  • DE

LTC2377IDE-20#PBF

Part No LTC2377IDE-20#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT SAR 16DFN / 20 Bit Analog to Digital Converter 1 Input 1 SAR 16-DFN (4x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Linear Technology
Packaging Bulk
Number of Bits 20
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-WFDFN Exposed Pad
Supplier Device Package 16-DFN (4x3)
Mounting Surface Mount
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLTC2377IDE-20#PBF,2156-LTC2377IDE-20#PBF
Standard Package 1
Win Source Part Number 1321310-LTC2377IDE-20#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2377IDE-20#PBF CAD Model

Description

The LTC2377IDE-20#PBF is a high-performance, low-noise, 20-bit, A/D converter from Linear Technology, designed to deliver exceptional precision and accuracy for a wide range of applications requiring the highest levels of data integrity. This analog-to-digital converter (ADC) is part of a family of no latency ΔΣ ADCs that provide a variety of resolutions and sampling rates, making it versatile for multiple applications, including medical imaging, high-precision instrumentation, and industrial process control.

Key Features:

  • Resolution: 20-bit performance offers fine detail in measurement, ensuring that even the smallest signal variations are captured.
  • Sampling Rate: With a 250 kSPS (kilo-samples per second) sampling rate, the LTC2377IDE-20#PBF can handle high-speed signals without sacrificing accuracy.
  • Low Noise: Features an impressive low noise floor, which is critical for applications where signal fidelity is paramount.
  • No Latency: The no latency ΔΣ architecture ensures real-time data acquisition, which is vital for systems that require immediate feedback or control.
  • Power Efficiency: Optimized for low power consumption, this ADC is suitable for battery-powered devices or energy-sensitive applications.
  • Interface: Comes with a user-friendly SPI-compatible serial interface that simplifies connectivity to microcontrollers and digital systems.

Applications:

  • Medical Imaging Systems
  • Precision Data Acquisition
  • Industrial Process Control
  • Seismic Data Acquisition
  • Test and Measurement Equipment

Product Specifications:

The LTC2377IDE-20#PBF operates over an industrial temperature range (-40°C to +85°C), ensuring reliable performance in harsh environments. It is available in a 16-lead DFN package, which is compact and suitable for space-constrained applications. The product is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion:

The LTC2377IDE-20#PBF from Linear Technology represents a pinnacle in ADC technology, offering the precision and reliability needed for critical data acquisition tasks. Its combination of high resolution, low noise, and no latency operation makes it an ideal choice for professionals who demand the best in their electronic designs.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess