EN
  • EN
  • DE

LTC2362HTS8#TRPBF

Part No LTC2362HTS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 500KSPS TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 500k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.35 V to 3.6 V
Digital Supply Voltage 2.35 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Case / Package TSOT-23-8
Win Source Part Number 116328-LTC2362HTS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2362HTS8#TRPBF CAD Model

Description

Product Overview: LTC2362HTS8#TRPBF

The LTC2362HTS8#TRPBF is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed for precision conversion of analog signals into digital data. It offers a sampling rate of up to 250ksps (kilo-samples per second), providing a perfect balance between speed and resolution for a wide range of applications, including data acquisition systems, medical instruments, and industrial process control.

Key Features and Benefits

  • High Resolution: With its 12-bit resolution, the LTC2362HTS8#TRPBF delivers fine detail in signal conversion, ensuring accurate representation of the input signal.
  • High-Speed Conversion: The device boasts a fast conversion rate of 250ksps, which allows for real-time data processing in demanding applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low power consumption of just 2.5mA at the full 250ksps rate, which can be reduced to 2µA in shutdown mode.
  • Wide Input Range: The ADC supports a wide input range, making it versatile for various signal types.
  • No External Driver Required: The LTC2362HTS8#TRPBF can be directly connected to the signal source without the need for an external buffer, simplifying the design and saving board space.
  • Small Package: It comes in an ultra-small, 8-lead TSOT-23 package, which is ideal for space-constrained applications.

Applications

  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Process Control
  • Battery-Powered Devices
  • Portable Instrumentation

The LTC2362HTS8#TRPBF is designed with Linear Technology's advanced process technology, which ensures reliability and performance. Its robust design allows it to operate over a wide industrial temperature range of -40°C to +125°C, making it suitable for harsh environments. Whether you're working on a compact, portable device or a complex industrial system, the LTC2362HTS8#TRPBF offers a reliable and efficient solution for your ADC needs.

For designers and engineers looking for an ADC that combines speed, precision, and low power consumption in a small package, the LTC2362HTS8#TRPBF from Linear Technology is an excellent choice.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4079 $64.0790
22+ $5.2576 $115.6672
35+ $5.0936 $178.2760
47+ $4.9295 $231.6865
61+ $4.7644 $290.6284
82+ $4.2723 $350.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess