EN
  • EN
  • DE

LTC2361IS6#TRPBF

Part No LTC2361IS6#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 250KSPS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.35 V to 3.6 V
Digital Supply Voltage 2.35 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package TSOT-23-6
Win Source Part Number 116335-LTC2361IS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2361IS6#TRPBF CAD Model

Description

LTC2361IS6#TRPBF - A High-Precision ADC from Linear Technology

The LTC2361IS6#TRPBF is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed for applications that require high precision and low power consumption. This 12-bit ADC is part of Linear Technology's extensive portfolio of data conversion products, offering an ideal solution for compact and efficient designs.

This particular model is housed in a small SOT-23 package, making it an excellent choice for space-constrained applications. It operates on a single 2.7V to 5.5V supply, providing versatile power options for various system designs. The LTC2361IS6#TRPBF is capable of sample rates up to 250ksps, allowing for high-speed data acquisition and processing.

One of the key features of this ADC is its high precision. With a 12-bit resolution, it can accurately convert analog signals into digital data, ensuring that the integrity of the signal is maintained throughout the conversion process. This makes it suitable for precision measurement applications, such as medical devices, industrial control systems, and scientific instrumentation.

The LTC2361IS6#TRPBF also boasts a SPI-compatible serial interface, which simplifies the integration process with microcontrollers and digital signal processors. This interface is designed to support high-speed data transfers while maintaining low noise and reliable communication between devices.

Furthermore, this ADC includes a number of built-in features that enhance its performance and ease of use. It offers a no latency operation, which means that data is available immediately after conversion, without any delay. This is critical for real-time applications where timing is crucial. Additionally, the device includes an internal oscillator, eliminating the need for external clock sources and further reducing the overall component count.

In terms of reliability, the LTC2361IS6#TRPBF operates over an extended temperature range, making it robust enough for industrial environments. It also includes over-temperature protection, ensuring stable performance and longevity even under harsh conditions.

Overall, the LTC2361IS6#TRPBF from Linear Technology is a high-performance ADC that offers a blend of precision, speed, and low power consumption, all packed into a compact package. It is an ideal choice for designers looking to enhance their systems with accurate and efficient data conversion capabilities.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess