EN
  • EN
  • DE

MAX17010ENB

Part No MAX17010ENB
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311087-MAX17010ENB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17010ENB CAD Model

Description

Maxim Integrated MAX17010ENB Product Overview

The MAX17010ENB is a high-performance, versatile power-management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced PMIC is tailored to meet the power requirements of a wide range of applications, including notebooks, ultrabooks, and other portable computing devices that demand efficient power conversion and management.

Key Features

  • Multi-Output Power Supply: The MAX17010ENB offers multiple regulated outputs to power various system components, ensuring efficient distribution of power across the device.
  • High-Efficiency: With its integrated step-down converters, the PMIC provides high-efficiency power conversion, which helps to prolong battery life and reduce heat generation.
  • Programmable Voltage: The output voltages can be programmed via an I2C interface or through external resistors, offering flexibility for different system requirements.
  • Power Sequencing: Built-in power sequencing ensures that all system voltages are properly enabled and disabled in the correct order during startup and shutdown processes.
  • Fault Protection: The device includes multiple protection features such as over-voltage, under-voltage, over-current, and thermal protection to safeguard the system from electrical anomalies.
  • Compact Design: The MAX17010ENB comes in a compact package, making it suitable for space-constrained applications without compromising performance.

Applications

The versatility of the MAX17010ENB makes it an ideal choice for a variety of applications that require reliable and efficient power management. Its primary applications include:

  • Notebook Computers
  • Ultrabooks
  • Tablets and Portable Devices
  • Other Multi-Output Power Systems

The MAX17010ENB represents Maxim Integrated's commitment to providing innovative power solutions that enhance the performance and efficiency of electronic devices. With its robust feature set and compact form factor, this PMIC is a powerful component for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess