EN
  • EN
  • DE

LTC2360CS6#TRMPBF

Part No LTC2360CS6#TRMPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT 100KSPS TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Sampling Rate 100k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.35 V to 3.6 V
Digital Supply Voltage 2.35 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-6
Win Source Part Number 1061567-LTC2360CS6#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian LTC2360CS6#TRMPBF CAD Model

Description

Product Overview: LTC2360CS6#TRMPBF

The LTC2360CS6#TRMPBF is a cutting-edge analog-to-digital converter (ADC) designed and manufactured by Linear Technology. This high-performance component boasts a 12-bit resolution and operates at a conversion rate of up to 250ksps, making it an exceptional choice for applications that require rapid and precise data acquisition. It is encapsulated in a compact SOT-23-6 package, ensuring minimal footprint on the circuit board and making it suitable for space-constrained applications.

Key Features

  • High Resolution: The 12-bit resolution of the LTC2360CS6#TRMPBF ensures detailed and accurate digital representation of the input analog signal.
  • Fast Conversion Rate: With a sampling rate of up to 250ksps, this ADC is capable of handling high-speed signals without sacrificing quality.
  • Low Power Consumption: Designed for power-sensitive applications, this ADC consumes only 2.2mA at the maximum sampling rate, and features a nap and sleep mode for further power savings.
  • No External Reference Required: The LTC2360CS6#TRMPBF includes an internal reference, which simplifies design and reduces external component count.
  • SPI Interface: The device supports a Serial Peripheral Interface (SPI), providing straightforward communication with microcontrollers and digital systems.
  • Small Package: The SOT-23-6 packaging allows for efficient use of PCB space, which is crucial in portable and compact electronics.

Applications

The LTC2360CS6#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Devices
  • Industrial Process Control

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC2360CS6#TRMPBF is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance in a wide range of operating conditions. The device is also available in a tape and reel package, denoted by the 'TR' in the part number, which facilitates automated manufacturing processes.

In summary, the LTC2360CS6#TRMPBF from Linear Technology is a high-precision ADC that offers excellent performance in a small package, making it an ideal choice for engineers and designers looking to enhance the data acquisition capabilities of their systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess