EN
  • EN
  • DE

TPS2052P

Part No TPS2052P
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description DUAL POWER-DISTRIBUTION SWITCHES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 2
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 2.7 V ~ 5.5 V
Current - Output (Maximum) 500mA
Rds On (Typ) 80 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1272115-TPS2052P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2052
Introduction Date January 01, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian TPS2052P CAD Model

Description

The TPS2052P by Texas Instruments is a state-of-the-art power distribution switch designed for applications that require multiple power switches in a single package. This robust component is an essential part of the power management system, particularly suitable for USB and other hot-swap applications.

Key Features

  • Dual Channel: The TPS2052P features two independent channels, allowing for the control of two separate power lines within a system.
  • Current-Limiting: Each channel is protected by an accurate current-limiting circuit that helps prevent damage to the host device from overcurrent conditions.
  • Thermal Shutdown: The device includes a thermal shutdown feature, which provides additional protection by turning off the output if the die temperature exceeds a safe threshold.
  • Under-Voltage Lockout (UVLO): This ensures that the switch remains off if the input voltage is too low, thus protecting the device and the load.
  • Fast Transient Response: The TPS2052P is designed to handle fast transients on the power line, ensuring stable operation during sudden changes in load.

Applications

The versatility of the TPS2052P allows it to be utilized in a wide array of applications. It's particularly well-suited for:

  • USB hubs and peripherals
  • Hot-swap parts in servers and workstations
  • Power distribution in battery-powered devices
  • Portable consumer electronics

Technical Specifications

With an operating voltage range of 2.7V to 5.5V, the TPS2052P can support the power requirements of most modern low-voltage applications. The switch can handle continuous output currents up to 500mA per channel, making it suitable for a wide variety of peripherals and devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS2052P is no exception. This power distribution switch is built to the highest standards, ensuring reliable performance in the most demanding environments.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess